Bipolar (BJT) Transistor PNP 40V 5A 120MHz 2W Surface Mount SOT-223
TRANS PNP 40V 5A SOT223
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | PBSS5540Z/ZLX-ND | PBSS5540Z/ZLX |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |