NTE Electronics, Inc. Trans, Bipol, Npn, 40V, To-206Aa; Transistor Polarity Nte Electronics NTE123A-10

Description
TRANS, BIPOL, NPN, 40V, TO-206AA; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:800mA; Power Dissipation:1.2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
TRANS, BIPOL, NPN, 40V, TO-206AA; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:800mA; Power Dissipation:1.2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trans, Bipol, Npn, 40V, To-206Aa; Transistor Polarity Nte Electronics - 31C2736 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Npn, 40V, To-206Aa; Transistor Polarity Nte Electronics
31C2736
Trans, Bipol, Npn, 40V, To-206Aa; Transistor Polarity Nte Electronics 31C2736
TRANS, BIPOL, NPN, 40V, TO-206AA; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:800mA; Power Dissipation:1.2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

TRANS, BIPOL, NPN, 40V, TO-206AA; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:800mA; Power Dissipation:1.2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE123A-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE123A-10
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE123A-10
TRANS NPN 40V 0.8A TO18 10PK

TRANS NPN 40V 0.8A TO18 10PK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 31C2736 NTE123A-10
Product Name Trans, Bipol, Npn, 40V, To-206Aa; Transistor Polarity Nte Electronics Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Transistor Type Trans, Bipol, Npn, 40V, To-206Aa; Transistor Polarity Nte Electronics
Polarity NPN
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR183E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers
Bipolar Transistors - 295539P - RS Components, Ltd.
Specs
Polarity PNP
Package Type TO-92; TO-92
View Details
45 V, 100 mA NPN general-purpose transistors - BC847A,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
9 suppliers