NTE Electronics, Inc. Darlington Transistor, Pnp, 80V, 1A, To-92-3; Transistor Polarity Nte Electronics NTE2342

Description
DARLINGTON TRANSISTOR, PNP, 80V, 1A, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
DARLINGTON TRANSISTOR, PNP, 80V, 1A, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Darlington Transistor, Pnp, 80V, 1A, To-92-3; Transistor Polarity Nte Electronics - 31C3563 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Pnp, 80V, 1A, To-92-3; Transistor Polarity Nte Electronics
31C3563
Darlington Transistor, Pnp, 80V, 1A, To-92-3; Transistor Polarity Nte Electronics 31C3563
DARLINGTON TRANSISTOR, PNP, 80V, 1A, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, PNP, 80V, 1A, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE2342 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE2342
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE2342
TRANS PNP DARL 80V 1A TO92

TRANS PNP DARL 80V 1A TO92

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 31C3563 NTE2342
Product Name Darlington Transistor, Pnp, 80V, 1A, To-92-3; Transistor Polarity Nte Electronics Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
VCEO 80 volts 80 volts
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

60V 1A Bipolar Transistor - 276-BSP61E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 60 volts
View Details
5 suppliers
Bipolar Transistors - 1219440 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 1 A NPN medium power transistors - BC54PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers