Acme Chip Technology Co., Limited Datasheets for Small-Signal Bipolar Transistors (BJT)

Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type.
Small-Signal Bipolar Transistors (BJT): Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
0.05A, 50V, NPN, TO-92
BIP NPN 70MA 10V FT=1.5G
CONN D-SUB PLUG 15POS IDC
CONN D-SUB PLUG 37POS R/A SLDR
CONN D-SUB PLUG 9POS R/A SLDR
CONN D-SUB RCPT 9POS R/A SLDR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
DUAL SMALL-SIGNAL BJT
NPN POWER SILICON TRANSISTORS
NPN POWER TRANSISTOR
NPN SILICON SWITCHING TRANS, 30V
PNP POWER TRANSISTOR SILICON AMP
PNP TRANSISTOR
POWER BIPOLAR TRANSISTOR, PNP
POWER BJT
RAD-HARD 50 V, 0.8 A NPN TRANSIS
RAD-HARD 60 V, 0.6 A PNP TRANSIS
RF TRANS 3.1GHZ MODULE
RF TRANS 50V 1.215GHZ 55FW-1
RF TRANS NPN 1.15GHZ 55FW
RF TRANS NPN 15V 0.04A UB
RF TRANS NPN 15V TO92-3
RF TRANS NPN 22V 3.7GHZ 55BT
RF TRANS NPN 22V 3.7GHZ 55ET
RF TRANS NPN 22V 4.3GHZ 55BT
RF TRANS NPN 24V 1GHZ 55FT
RF TRANS NPN 40V 2.4GHZ 55LV
RF TRANS NPN 40V 2.5GHZ 55LV
RF TRANS NPN 50V 1.4GHZ 55KT
RF TRANS NPN 55V 1.215GHZ 55CT
RF TRANS NPN 65V 1.15GHZ 55FW
RF TRANS NPN 65V 500MHZ 55JT
SMALL SIGNAL BIPOLAR TRANS PNP
SMALL SIGNAL BIPOLAR TRANSISTOR
SMALL SIGNAL BIPOLAR TRANSTR NPN
SMALL-SIGNAL BJT
SS Mid-Perf Transistor SOT523 T&
TO 78 DUAL SILICON TRANSISTORS N
TRANS 2NPN 500MA 60V TO78-6
TRANS 2PNP 60V 0.05A TO-78
TRANS NPN 100V 0.2A TO92-3
TRANS NPN 100V 100UA U-3
TRANS NPN 120V 10A TO39
TRANS NPN 120V 1A TO5
TRANS NPN 12V 0.1A TO92-3
TRANS NPN 140V 0.6A TO92
TRANS NPN 150V 0.3A TO39
TRANS NPN 150V 0.3A U4
TRANS NPN 150V 0.3A UB
TRANS NPN 15V SMD
TRANS NPN 160V 0.3A TO92-3
TRANS NPN 160V 0.6A TO92-3
TRANS NPN 160V 0.6A TO92
TRANS NPN 200V 5A TO39
TRANS NPN 200V 5A U-3
TRANS NPN 250V 0.5A TO92
TRANS NPN 250V 1A U4
TRANS NPN 250V 2UA TO39
TRANS NPN 25V 0.05A TO92
TRANS NPN 25V 0.1A TO92-3
TRANS NPN 25V 0.2A TO92-3
TRANS NPN 25V 0.2A TO92
TRANS NPN 25V 0.5A TO92-3
TRANS NPN 300V 0.5A TO237
TRANS NPN 30V 0.05A TO92
TRANS NPN 30V 0.1A TO92-3
TRANS NPN 30V 0.1A UB
TRANS NPN 30V 0.2A TO92-3
TRANS NPN 30V 0.2A TO92
TRANS NPN 30V 0.5A TO92-3
TRANS NPN 350V 0.5A TO92
TRANS NPN 350V 1A
TRANS NPN 400V 0.5A TO92-3
TRANS NPN 40V 0.2A SOT23-3
TRANS NPN 40V 0.2A TO92-3
TRANS NPN 40V 0.2A TO92
TRANS NPN 40V 0.6A TO92-3
TRANS NPN 40V 0.6A TO92
TRANS NPN 40V 1.5A UB
TRANS NPN 450V 1A TO220
TRANS NPN 45V 0.1A TO92-3
TRANS NPN 45V 0.1A UB
TRANS NPN 50V 0.15A SC75
TRANS NPN 50V 0.15A TO92-3
TRANS NPN 50V 0.1A SC70
TRANS NPN 50V 0.1A TO92-3
TRANS NPN 50V 0.2A TO92-3
TRANS NPN 50V 0.5A SC70
TRANS NPN 50V 0.5A SMT3
TRANS NPN 50V 0.5A TO92-3
TRANS NPN 50V 0.8A 3SMD
TRANS NPN 50V 0.8A 4SMD
TRANS NPN 50V 0.8A TO39
TRANS NPN 50V 0.8A UB
TRANS NPN 60V 0.05A UA
TRANS NPN 60V 0.05A UB
TRANS NPN 60V 0.5A TO92-3
TRANS NPN 60V 15A TO204
TRANS NPN 80V 0.2A TO92-3
TRANS NPN 80V 1A UB
TRANS NPN 80V 3A TO111
TRANS NPN 80V 4A TO126
TRANS NPN DARL 100V 1.5A TO226-3
TRANS NPN DARL 100V 1.5A TO92-3
TRANS NPN DARL 100V 8A TO220AB
TRANS NPN DARL 40V 0.5A TO92
TRANS NPN DARL 40V 1.2A TO92-3
TRANS NPN GEN PURP SC70
TRANS PNP 100V 50A TO63
TRANS PNP 120V 0.6A TO92-3
TRANS PNP 120V 0.6A TO92
TRANS PNP 140V 1A 3SMD
TRANS PNP 150V 0.05A TO126B-A1
TRANS PNP 150V 0.3A TO92-3
TRANS PNP 150V 0.6A TO92-3
TRANS PNP 150V 0.6A TO92
TRANS PNP 15V 0.2A TO92-3
TRANS PNP 160V 1A TO92L
TRANS PNP 160V 1A TO92MOD
TRANS PNP 175V 1A UB
TRANS PNP 18V 1A TO126B-A1
TRANS PNP 200V 0.07A TO92-B1
TRANS PNP 20V 0.1A UB
TRANS PNP 250V 0.5A TO92-3
TRANS PNP 25V 0.5A TO92-3
TRANS PNP 25V 1A TO92L-A1
TRANS PNP 300V 0.2A U4
TRANS PNP 300V 0.5A TO92
TRANS PNP 300V 1A U4
TRANS PNP 300V 30A TO63
TRANS PNP 30V 0.2A TO92-3
TRANS PNP 350V 0.5A TO92-3
TRANS PNP 350V 0.5A TO92
TRANS PNP 35V 0.1A UB
TRANS PNP 40V 0.2A TO92-3
TRANS PNP 40V 0.2A TO92
TRANS PNP 40V 0.5A TO92-3
TRANS PNP 40V 0.6A TO92-3
TRANS PNP 40V 0.6A TO92
TRANS PNP 45V 0.1A SMT3
TRANS PNP 50V 0.15A SC75
TRANS PNP 50V 0.15A TO92-3
TRANS PNP 50V 0.15A TO92
TRANS PNP 50V 0.1A TO92-3
TRANS PNP 50V 0.5A SMT3
TRANS PNP 50V 1A TO92L-A1
TRANS PNP 50V 2A TO92
TRANS PNP 50V 2A TO92MOD
TRANS PNP 50V 5A TO220AB
TRANS PNP 60V 0.003A U4
TRANS PNP 60V 0.03A UB
TRANS PNP 60V 0.2A UB
TRANS PNP 60V 0.6A 4SMD
TRANS PNP 60V 0.6A TO18
TRANS PNP 60V 0.6A TO5
TRANS PNP 60V 0.6A UA
TRANS PNP 60V 0.6A UB
TRANS PNP 60V 1.5A TO39
TRANS PNP 60V 1UA TO39
TRANS PNP 60V TO126
TRANS PNP 70V 0.5A TO92-B1
TRANS PNP 70V 7A TO220AB
TRANS PNP 80V 0.5A TO92L-A1
TRANS PNP 80V 1A UA
TRANS PNP 80V 1A UB
TRANS PNP 80V 2A TO5
TRANS PNP 80V 2A U3
TRANS PNP 80V 4A U4
TRANS PNP 80V 50A TO63
TRANS PNP DARL 80V 4A TO126
TRANS PNP DARL 80V 500UA TO66
TRANS PNP GEN PURP SOT346
TRANS PNP GEN PURPOSE SC70
TRANS TO5
TRANSISTOR DUAL SMALL-SIGNAL BJT
TRANSISTOR QUAD SMALL-SIGNAL BJT
TRANSISTOR SMALL-SIGNAL BJT

Next >>