Acme Chip Technology Co., Limited Datasheets for RS-232, RS-422, and RS-485 Interfaces

RS-232, RS-422, and RS-485 are standard interfaces approved by the Electronic Industries Association (EIA) for connecting serial devices. They are serial communication standards providing asynchronous communication capability with hardware flow control, software flow control, and parity check.
RS-232, RS-422, and RS-485 Interfaces: Learn more

Product Name Notes
3 DRIVER/5 RECEIVER RS 232
3-V TO 5.5-V HALF-DUPLEX RS-485
IC DRIVER 1/0 6SOT
IC DRIVER 1/0 SOT6
IC DRIVER 2/0 8SOIC
IC DRIVER 3/0 20LCCC
IC DRIVER 4/0 14CDIP
IC DRIVER 4/0 14SO
IC DRIVER 4/0 16CDIP
IC DRIVER 4/0 16DIP
IC DRIVER 4/0 16HSOP
IC DRIVER 4/0 16SO
IC DRIVER 4/0 16SOIC
IC DRIVER 4/0 16TSSOP
IC DRIVER 5/0 20SOIC
IC LINE DRVR/RCVR RS232 16SOIC
IC QUAD LINE DRVR LP 14-SSOP
IC RECEIVER 0/2 8DIP
IC RECEIVER 0/4 16SOIC
IC RECEIVER 0/4 16TSSOP
IC RS232 LINE DVR/RCVR 20-SOIC
IC SERIAL USB-C UART QFN-56
IC TRANSCEIVER 1/1 16SSOP
IC TRANSCEIVER FULL 1/1 10MSOP
IC TRANSCEIVER FULL 1/1 14SOIC
IC TRANSCEIVER FULL 1/1 16SOIC
IC TRANSCEIVER FULL 1/1 8SO
IC TRANSCEIVER FULL 1/1 8SOIC
IC TRANSCEIVER FULL 2/2 14SO
IC TRANSCEIVER FULL 2/2 16SOIC
IC TRANSCEIVER FULL 2/2 16SSOP
IC TRANSCEIVER FULL 2/2 16TSSOP
IC TRANSCEIVER FULL 2/2 18SOIC
IC TRANSCEIVER FULL 2/2 20DIP
IC TRANSCEIVER FULL 2/2 20SOIC
IC TRANSCEIVER FULL 2/2 28SOIC
IC TRANSCEIVER FULL 2/2
IC TRANSCEIVER FULL 3 24SOIC
IC TRANSCEIVER FULL 3/5 16SO
IC TRANSCEIVER FULL 3/5 24DIP
IC TRANSCEIVER FULL 3/5 24SOIC
IC TRANSCEIVER FULL 3/5 28SOIC
IC TRANSCEIVER FULL 3/5 28SSOP
IC TRANSCEIVER FULL 3/5 28TSSOP
IC TRANSCEIVER FULL 3/5 40QFN
IC TRANSCEIVER FULL 4/4 24DIP
IC TRANSCEIVER FULL 4/4 24SOIC
IC TRANSCEIVER FULL 4/4 24SSOP
IC TRANSCEIVER FULL 4/4 28SOIC
IC TRANSCEIVER FULL 4/4 28SOP
IC TRANSCEIVER FULL 4/4 28SSOP
IC TRANSCEIVER FULL 5/3 24DIP
IC TRANSCEIVER FULL 5/3 24SOIC
IC TRANSCEIVER FULL 5/3 24SSOP
IC TRANSCEIVER FULL 5/3 44MQFP
IC TRANSCEIVER HALF 1/1 10VSON
IC TRANSCEIVER HALF 1/1 14SO
IC TRANSCEIVER HALF 1/1 8MSOP
IC TRANSCEIVER HALF 1/1 8SO
IC TRANSCEIVER HALF 1/1 8SOIC
IC UART DUAL W/FIFO 48-LQFP
IC UART DUAL W/FIFO 56-TSSOP
IC UART FIFO 16B 48TQFP
IC UART FIFO 16B DUAL 44PLCC
IC UART FIFO 16B QUAD 64LQFP
IC UART FIFO 64B 32QFN
IC UART FIFO 64B OCTAL 100QFP
IC UART I2C/SPI 128 BYTE 32QFN
IC UART I2C/SPI 128 BYTE 40QFN
IC UART QUAD 1.62 - 3.63V 64SQFP
IC UART QUAD 2.97V - 5.5V 100QFP
IC UART SINGLE W/FIFO 32-HVQFN
IC UART SINGLE W/FIFO 36-TFBGA
IC UART W/FIFO 48-TSSOP
IC USB-C SERIAL UART QFN-68
LINE TRANSCEIVER, 1 DRIVER/RCVR
SOP-8 RS-485/RS-422 ICS ROHS