Acme Chip Technology Co., Limited Datasheets for Triacs

Triacs are three-terminal silicon devices that are configured in an inverse parallel arrangement to provide load current during both halves of the AC supply voltage. They are often used to control motor speed.
Triacs: Learn more

Page: 1 2
Product Name Notes
Discrete Semiconductor Products - Thyristors - TRIACs
NOW WEEN - BT137-600G0 - 4 QUADR
NOW WEEN - BTA206X-800CT - 3 QUA
NOW WEEN - BTA410X-800BT - 3 QUA
TRIAC 1.2KV 31A ISO247
TRIAC 1.2KV 33A TO263HV
TRIAC 1.2KV 44A TO263HV
TRIAC 1.2KV 66A ISO247
TRIAC 1.2KV 66A TO268AA
TRIAC 1.6KV 66A ISO247
TRIAC 1.6KV 66A TO247
TRIAC 1.6KV 88A ISO247
TRIAC 1.6KV 88A TO247
TRIAC 15A TO48
TRIAC 1KV 0.8A TO92-3
TRIAC 1KV 80A
TRIAC 1KV 8A TO220FPA
TRIAC 400V 10A
TRIAC 400V 12A
TRIAC 400V 16A
TRIAC 400V 1A
TRIAC 400V 30A TO220ABA
TRIAC 400V 30A TO220FP
TRIAC 400V 30A TO220FPA
TRIAC 400V 30A TO48
TRIAC 400V 3A
TRIAC 400V 45A TO218
TRIAC 400V 4A TO39
TRIAC 400V 5A
TRIAC 400V 8A
TRIAC 40A 200V TO-3
TRIAC 40A 400V TO-3
TRIAC 40A 600V TO-3
TRIAC 600V 10A LDPAK
TRIAC 600V 10A TO220ABA
TRIAC 600V 10A TO220FP
TRIAC 600V 10A TO220FPA
TRIAC 600V 10A TO263
TRIAC 600V 10A
TRIAC 600V 12A LDPAK
TRIAC 600V 12A TO220AB
TRIAC 600V 12A TO220ABA
TRIAC 600V 12A TO220FP
TRIAC 600V 12A TO220FPA
TRIAC 600V 12A TO263
TRIAC 600V 12A
TRIAC 600V 16A D2PAK
TRIAC 600V 16A TO220ABA
TRIAC 600V 16A TO220F
TRIAC 600V 16A
TRIAC 600V 1A SC73
TRIAC 600V 1A TO92
TRIAC 600V 1A
TRIAC 600V 20A TO220ABA
TRIAC 600V 20A TO220ABS
TRIAC 600V 20A TO220FN
TRIAC 600V 20A TO220FPA
TRIAC 600V 25A TO220AB
TRIAC 600V 25A TO220ABA
TRIAC 600V 25A TO220FP
TRIAC 600V 25A TO220FPA
TRIAC 600V 25A
TRIAC 600V 2A TO220F
TRIAC 600V 30A TO3P
TRIAC 600V 3A MP3A
TRIAC 600V 3A TO220FP
TRIAC 600V 3A TO220FPA
TRIAC 600V 3A
TRIAC 600V 4.7A TO220FP
TRIAC 600V 45A TO218
TRIAC 600V 4A TO220AB
TRIAC 600V 4A TO220F
TRIAC 600V 5A MP3A
TRIAC 600V 5A TO220AB
TRIAC 600V 5A TO220ABA
TRIAC 600V 5A TO220FP
TRIAC 600V 5A TO220FPA
TRIAC 600V 5A
TRIAC 600V 6A TO220AB
TRIAC 600V 6A TO220ABA
TRIAC 600V 6A
TRIAC 600V 8A LDPAK
TRIAC 600V 8A TO220AB
TRIAC 600V 8A TO220ABA
TRIAC 600V 8A TO220FP
TRIAC 600V 8A TO220FPA
TRIAC 600V 8A TO263
TRIAC 600V 8A
TRIAC 700V 12A TO220FP
TRIAC 700V 12A
TRIAC 700V 5A MP3A
TRIAC 700V 5A
TRIAC 700V 8A
TRIAC 800V 10A TO220AB
TRIAC 800V 10A TO220ABA
TRIAC 800V 10A TO220FPA
TRIAC 800V 12A TO220-3
TRIAC 800V 12A TO220AB
TRIAC 800V 12A TO220ABA
TRIAC 800V 12A TO220FL
TRIAC 800V 12A TO220FPA
TRIAC 800V 16A IITO220E
TRIAC 800V 16A LDPAK
TRIAC 800V 16A TO220-3
TRIAC 800V 16A TO220AB
TRIAC 800V 16A TO220ABA
TRIAC 800V 16A TO220F
TRIAC 800V 16A TO220FP
TRIAC 800V 16A TO220FPA
TRIAC 800V 16A TO263
TRIAC 800V 1A TO92-3
TRIAC 800V 1A TO92
TRIAC 800V 20A TO220AB
TRIAC 800V 20A TO220ABA
TRIAC 800V 20A TO220F
TRIAC 800V 20A TO220FPA
TRIAC 800V 25A TO220FPA
TRIAC 800V 2A TO220F
TRIAC 800V 30A D2PAK
TRIAC 800V 3A MP3A
TRIAC 800V 3A TO220FP
TRIAC 800V 3A TO220FPA
TRIAC 800V 3A TO92-3
TRIAC 800V 3A TO92
TRIAC 800V 4A MP3A
TRIAC 800V 4A TO220AB
TRIAC 800V 4A TO220ABA
TRIAC 800V 4A TO220F
TRIAC 800V 5A TO220FP
TRIAC 800V 5A TO220FPA
TRIAC 800V 6A TO220F
TRIAC 800V 8A TO220F
TRIAC 800V 8A TO220FPA
TRIAC 800V 8A
TRIAC ALTERNISTOR 1.2KV TO220AB
TRIAC ALTERNSTR 1.2KV 8A TO220AB
TRIAC ALTERNSTR 600V 25A TO220AB
TRIAC INT TRIGGER 200V 1A TO92-3
TRIAC INT TRIGGER 200V 4A TO202
TRIAC INT TRIGGER 200V 8A TO220
TRIAC INT TRIGGER 400V 10A TO220
TRIAC INT TRIGGER 400V 12A TO220
TRIAC INT TRIGGER 400V 1A TO92-3
TRIAC INT TRIGGER 400V 25A TO220
TRIAC INT TRIGGER 400V 4A TO202
TRIAC INT TRIGGER 400V 6A TO220
TRIAC INT TRIGGER 600V 10A TO220
TRIAC INT TRIGGER 600V 12A TO220
TRIAC INT TRIGGER 600V 16A TO220
TRIAC INT TRIGGER 600V 1A TO92-3
TRIAC INT TRIGGER 600V 25A TO220
TRIAC INT TRIGGER 600V 2A TO92-3
TRIAC INT TRIGGER 600V 6A TO220
TRIAC INT TRIGGER 600V 8A TO220
TRIAC INT TRIGGER 800V 10A TO220
TRIAC INT TRIGGER 800V 12A TO220
TRIAC INT TRIGGER 800V 16A TO220
TRIAC INT TRIGGER 800V 1A TO92-3
TRIAC INT TRIGGER 800V 25A TO220
TRIAC INT TRIGGER 800V 6A TO220
TRIAC INT TRIGGER 800V 8A TO220
TRIAC SENS GATE 1.2KV 6A TO220AB
TRIAC SENS GATE 1.2KV 8A TO220AB
TRIAC SENS GATE 1KV 0.8A TO92-3
TRIAC SENS GATE 200V 0.8A DO214
TRIAC SENS GATE 200V 0.8A TO92
TRIAC SENS GATE 200V 1A DO214
TRIAC SENS GATE 200V 1A TO92
TRIAC SENS GATE 400V 0.6A TO92-3
TRIAC SENS GATE 400V 0.8A DO214
TRIAC SENS GATE 400V 0.8A SC73
TRIAC SENS GATE 400V 0.8A TO92-3
TRIAC SENS GATE 400V 0.8A TO92
TRIAC SENS GATE 400V 1A DO214
TRIAC SENS GATE 400V 1A TO92
TRIAC SENS GATE 400V 4A ITO220AB
TRIAC SENS GATE 400V 4A TO220AB
TRIAC SENS GATE 400V 4A TO251AA
TRIAC SENS GATE 400V 4A TO252
TRIAC SENS GATE 400V 6A ITO220AB
TRIAC SENS GATE 400V 6A TO251AA
TRIAC SENS GATE 400V 6A TO252
TRIAC SENS GATE 400V 8A TO220AB
TRIAC SENS GATE 400V 8A TO251AA
TRIAC SENS GATE 400V 8A TO252
TRIAC SENS GATE 600V 0.6A TO92-3
TRIAC SENS GATE 600V 0.8A DO214
TRIAC SENS GATE 600V 0.8A SC73
TRIAC SENS GATE 600V 0.8A TO92-3
TRIAC SENS GATE 600V 0.8A TO92
TRIAC SENS GATE 600V 16A TO220AB
TRIAC SENS GATE 600V 16A TO220F
TRIAC SENS GATE 600V 1A DO214
TRIAC SENS GATE 600V 1A SC73
TRIAC SENS GATE 600V 1A TO92-3
TRIAC SENS GATE 600V 1A TO92
TRIAC SENS GATE 600V 4A TO220
TRIAC SENS GATE 600V 4A TO220AB
TRIAC SENS GATE 600V 6A ITO220AB
TRIAC SENS GATE 600V 6A TO220AB
TRIAC SENS GATE 600V 8A TO220AB
TRIAC SENS GATE 700V 0.8A SOT223
TRIAC SENS GATE 700V 0.8A TO92-3
TRIAC SENS GATE 700V 0.8A TO92
TRIAC SENS GATE 700V 2A MP3A
TRIAC SENS GATE 800V 0.8A TO92-3
TRIAC SENS GATE 800V 12A TO220AB
TRIAC SENS GATE 800V 12A TO220F
TRIAC SENS GATE 800V 16A TO220F
TRIAC SENS GATE 800V 1A TO92-3
TRIAC SENS GATE 800V 1A TO92
TRIAC SENS GATE 800V 25A TO3P
TRIAC SENS GATE 800V 2A TO220F
TRIAC SENS GATE 800V 4A DPAK
TRIAC SENS GATE 800V 4A MP3A
TRIAC SENS GATE 800V 4A TO220AB
TRIAC SENS GATE 800V 4A TO220F
TRIAC SENS GATE 800V 6A TO220F
TRIAC SENSITIVE GATE SMD
TRIAC TO-220
TRIAC TO220AB
TRIAC TO220F
TRIAC TO92
TRIAC

Next >>