NTE Electronics, Inc. Pre-Biased Dig Transistor, 50V, To-92; Transistor Polarity Nte Electronics NTE2355

Description
PRE-BIASED DIG TRANSISTOR, 50V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
PRE-BIASED DIG TRANSISTOR, 50V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pre-Biased Dig Transistor, 50V, To-92; Transistor Polarity Nte Electronics - 31C3569 - Newark, An Avnet Company
Chicago, IL, United States
Pre-Biased Dig Transistor, 50V, To-92; Transistor Polarity Nte Electronics
31C3569
Pre-Biased Dig Transistor, 50V, To-92; Transistor Polarity Nte Electronics 31C3569
PRE-BIASED DIG TRANSISTOR, 50V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

PRE-BIASED DIG TRANSISTOR, 50V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE2355 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE2355
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE2355
TRANS PREBIAS NPN 50V TO92S

TRANS PREBIAS NPN 50V TO92S

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 31C3569 NTE2355
Product Name Pre-Biased Dig Transistor, 50V, To-92; Transistor Polarity Nte Electronics Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Transistor Type Pre-Biased Dig Transistor, 50V, To-92; Transistor Polarity Nte Electronics
Unlock Full Specs
to access all available technical data