Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:25A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; DC Current Gain hFE Min:75hFE RoHS Compliant: Yes
TRANS PNP 100V 25A TO3PN
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 05H5778 | NTE393 |
| Product Name | Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Transistor Type | Transistor Polarity Nte Electronics |