TRANS PNP 50V 8A TO251
TRANSISTOR, BIPOLAR, PNP, 50V, 8A, TO-251-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE2525 | 31C3648 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar, Pnp, 50V, 8A, To-251-3; Transistor Polarity Nte Electronics |
| Packing Method | Bag | |
| IC(max) | 8000 milliamps | 8000 milliamps |
| VCEO | 50 volts | 50 volts |