Acme Chip Technology Co., Limited Datasheets for Shift Registers
Shift registers are sequential logic circuits that are used to store and move data. They accept binary inputs from one serial or parallel source and then shift the data through a chain of flip-flops, one bit at time.
Shift Registers: Learn more
| Product Name | Notes |
|---|---|
| 100336 - BINARY COUNTER, 100K SE | |
| 100341 - PARALLEL IN PARALLEL OU | |
| 12-BIT TO 24-BIT REG BUS | |
| 16-BIT 3.3V - 5V TRANSLATOR | |
| 16-BIT REGISTERED DRIVER | |
| 16-BIT SERIAL-OUT SHIFT REGISTER | |
| 16-BIT SHIFT REGISTERS 24-CDIP | |
| 18-BIT REGISTERED BUS TRSVR | |
| 18-STAGE STATIC SHIFT REGISTER | |
| 25LS22FM/B | |
| 25LS2519DM/B | |
| 25LS2519PC | |
| 25S18/BEA (DM: 5962-8671501EA) | |
| 3.3V 18-BIT REGISTERED TRANSCVR | |
| 3.3V 18-BIT UNIVERSAL BUS DRIVER | |
| 3.3V CMOS 18 BIT REGISTERED TRA | |
| 4 BIT BIDIRECTIONAL UNIVERSAL SH | |
| 4 BIT DATA SELECTORS/STORAGE REG | |
| 4- BIT SHIFT REGISTERS | |
| 4-BIT SHIFT REGISTER | |
| 4-STAGE SHIFT REGISTER | |
| 4BIT UNVRSL SHIFT RGSTER | |
| 54FCT825 - 8-BIT DRIVER | |
| 5V TOL VER ADT7476 | |
| 64-STAGE STATIC SHIFT REGISTER | |
| 74HC166 8 BIT PARALLEL OR SERIAL | |
| 74HC194 4 BIT BIDIRECTIONAL PARA | |
| 74HC595BZ/SOT8016/DH XQFN16 | |
| 74HC670 4X4 REGISTER FILE | |
| 74S165 - PARALLEL-LOAD 8 BIT SHI | |
| 8 BIT PARALLEL-IN/SERIAL-O UT SHI | |
| 8 BIT SERIAL IN/PARALLEL OUT SHI | |
| 8 BIT SERIAL INPUT/PARALLEL-OUTP | |
| 8 BIT SERIAL OR PARALLEL INPUT/S | |
| 8 BIT SERIAL-IN/PARALLEL-O UT SHI | |
| 8-BIP PARALLEL-OUT SHIFT REGT | |
| 8-BIT MULTIPLE PORT REGISTER | |
| 8-BIT PARALLEL-OUT SERIAL SHIFT | |
| 8-BIT PARALLEL/SERIAL SHIFT REG | |
| 8-BIT SERIAL-IN SHIFT REGISTER | |
| 8-BIT SHIFT REGISTER | |
| 8-BIT UNIVERSAL BUS TRANSCEIVER | |
| 8-STAGE SHIFT-AND-STORE BUS REG | |
| 8-STAGE STAIC SHIFT REGISTER | |
| 8-STAGE STATIC BUS REGISTER | |
| 8-STAGE STATIC SHIFT REGISTER | |
| AUTOMOTIVE 8-BIT SHIFT REGISTERS | |
| AUTOMOTIVE EIGHT-BIT PARALLEL LO | |
| AUTOMOTIVE EIGHT-BIT SHIFT REGIS | |
| AUTOMOTIVE, EIGHT-BIT, PARALLEL | |
| BARREL SHIFTER, 16-BIT CPGA68 | |
| BINARY COUNTER, 100K SERIES, SYN | |
| BUS DRIVER SERIES, 10-BIT | |
| BUS DRIVER SERIES, 8-BIT | |
| BUS DRIVER, ALVC/VCX/A SERIES | |
| BUS DRIVER, AVC SERIES | |
| BUS DRIVER, S SERIES, 8-BIT | |
| BUS DRIVER, S SERIES, 9-BIT | |
| BUS EXCHANGER | |
| BUS INTERFACE REGISTERS | |
| BUS TRANSCEIVER, FCT SERIES | |
| BUS TRANSCEIVER | |
| CD4035 - CMOS 4-STAGE PARALLES-I | |
| CMOS 4 BIT BIDIRECTIONAL UNIVERS | |
| CMOS 4-BIT D-TYPE REGISTER | |
| CMOS 64-STAGE STATIC SHIFT REGIS | |
| CMOS 8-STAGE STATIC BIDIRECTIONA | |
| CY7C68003 - MoBL-USB TX2UL USB 2 | |
| DUAL MARKED (5962-8607101CA) | |
| DUAL MARKED (5962-89438013A) | |
| DUAL MARKED (M38510/00901BDA) | |
| DUAL MARKED (M38510/00902BEA) | |
| DUAL MARKED (M38510/00902BFA) | |
| DUAL MARKED (M38510/00903BDA) | |
| DUAL MARKED (M38510/00904BFA) | |
| DUAL MARKED (M38510/02801BCA) | |
| DUAL MARKED (M38510/02801SCA) | |
| DUAL MARKED (M38510/05703BEA) | |
| DUAL MARKED (M38510/05703BFA) | |
| DUAL MARKED (M38510/05705BEA) | |
| DUAL MARKED (M38510/30606BCA) | |
| EIGHT-BIT PARALLEL-OUT SERIAL SH | |
| EIGHT-BIT SHIFT REGISTERS WITH 3 | |
| EIGHT-BIT SHIFT REGISTERS WITH O | |
| ENHANCED PRODUCT EIGHT-BIT PARAL | |
| FAST 18-BIT REGISTERED TRANSCVR | |
| FAST CMOS 16 BIT REGISTERED/LAT | |
| FAST CMOS 18-BIT REGISTER | |
| FAST CMOS BUS INTERFACE REGISTER | |
| HC/HCT SSOP16 | |
| IC 8-BIT SER SHIFT REG 14-SSOP | |
| IC 8BIT SHFT REG OUT LTCH 16-DIP | |
| IC 8BIT SHIFT REGISTER 16-DIP | |
| IC 8BIT SHIFT REGISTER 16DIP | |
| IC 8BIT SHIFT REGISTER 16TSSOP | |
| IC 8STAGE SHIFT/STORE BUS 16TSSO | |
| IC QUAD 64BIT SHIFT REG 16-DIP | |
| IC REGISTER FILE | |
| IC REGISTER STATIC 8BIT 16-DIP | |
| IC REGISTR PAR-LOAD 8BIT 16SO | |
| IC SERIAL-OUT SHIFT-REG 16SO | |
| IC SHIFT REG 4BIT SI-PO 16SOIC | |
| IC SHIFT REG 8BIT PARALL 14-SOIC | |
| IC SHIFT REG 8BIT PARALL 16-SOIC | |
| IC SHIFT REGISTER 4BIT 16DIP | |
| IC SHIFT REGISTER 4BIT 16SOIC | |
| IC SHIFT REGISTER 8BIT 14SOIC | |
| IC SHIFT REGISTER 8BIT 16TSSOP | |
| IC SHIFT REGISTER 8BIT 20SOIC | |
| IC SHIFT REGISTER 8BIT | |
| IC SHIFT REGISTER | |
| IC TRANSLATOR BIDIR 56TSSOP | |
| IC TRANSLTR BIDIRECTIONAL 56SSOP | |
| IC TXRX NON-INVERT 3.6V 56TSSOP | |
| IC TXRX NON-INVERT 5.5V 56SSOP | |
| IC UNIV BUS DVR 16BIT 48SSOP | |
| IC UNIV BUS TXRX 17BIT 56TVSOP | |
| IC UNIV BUS TXRX 18BIT 56SSOP | |
| IC UNIV BUS TXRX 18BIT 56TSSOP | |
| IC UNIV SHIFT REGISTER 20DIP | |
| IC UNIV SHIFT REGISTER 20SOIC | |
| IC-CMOS 18 STAGE 14-LEAD DIP | |
| IC | |
| LDO REGULATOR, ULTRA-LOW NOISE | |
| LED DRIVER, 12-SEGMENT TSSOP20 | |
| LED DRIVER, 12-SEGMENT | |
| LED DRIVER | |
| MC4312F - 4-BIT SHIFT REGISTER | |
| MEMORY IC, TTL, PDIP16 | |
| MULTI LEVEL PIPELINE REGISTERS | |
| OCTAL BUFFER, FCT SERIES, 3 STA | |
| PARALLEL IN PARALLEL OUT, AC SER | |
| PARALLEL IN PARALLEL OUT, FCT S | |
| PARALLEL IN PARALLEL OUT, LS SER | |
| PARALLEL IN PARALLEL OUT | |
| PARALLEL IN SERIAL OUT, 8-BIT | |
| PARALLEL IN SERIAL OUT, LS SERIE | |
| PARALLEL IN SERIAL OUT | |
| PARALLEL IN/OUT, ALS SERIES | |
| PARALLEL IN/OUT, LS SERIES | |
| PARALLEL IN/OUT | |
| PARALLEL LOAD 8-BIT SERIAL | |
| PARALLEL-LOAD 8-BIT SHIFT REGIST | |
| PARALLEL-LOAD EIGHT-BIT SHIFT RE | |
| PIPELINE REGISTER, 8 BIT | |
| PIPELINE REGISTER, 8-BIT, PDSO24 | |
| PIPELINE REGISTER, 8-BIT | |
| PROTOTYPE | |
| QUALITY SEMI PLD | |
| QUALITY SEMI POS REG 2.5V | |
| REGISTER | |
| REGISTERED BUS TRANEIVER, FCT SE | |
| REGISTERED BUS TRANSCEIVER | |
| REPLACED BY SN74GTLPH16612DLR 6/ | |
| SERIAL IN PARALLEL OUT, CMOS SER | |
| SERIAL IN PARALLEL OUT | |
| SERIAL IN SERIAL OUT, 8-BIT | |
| SERIAL IN SERIAL OUT, 93 SERIES | |
| SERIAL IN SERIAL OUT | |
| SHIFT REGISTER SINGLE 4 BIT SERI | |
| SHIFT REGISTER SINGLE 8 BIT SERI | |
| SHIFT REGISTER SINGLE 8-BIT | |
| SHIFT REGISTER SINGLE | |
| SHIFT REGISTER, 4 BIT, TTL, CDIP | |
| SHIFT REGISTER, 4-BIT, DTL | |
| SHIFT REGISTER, 4-BIT, TTL | |
| SHIFT REGISTER, 4-BIT | |
| SHIFT REGISTER, 5-BIT, TTL | |
| SHIFT REGISTER, 64-BIT, CMOS | |
| SHIFT REGISTER, 8 BIT, TTL, PDSO | |
| SHIFT REGISTER, 8-BIT, TTL | |
| SHIFT REGISTER, 8-BIT | |
| SHIFT REGISTER, DTL, MBCY10 | |
| SHIFT REGISTER, TTL, PDSO16 | |
| SHIFT REGISTER, TTL | |
| SHIFT REGISTER; 4-BIT; WITH 3-ST | |
| SHIFT REGISTER; 5-BIT | |
| SHIFT REGISTER | |
| SHIFTER, F/FAST SERIES | |
| STATIC SHIFT REGISTER | |
| UNIVERSAL SHIFT REGISTER |