TRANS NPN 160V 0.6A SOT23
BIPOLAR TRANSISTOR, NPN, 160V; Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE2410 | 29C4504 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 160V; Transistor Polarity Nte Electronics |
| Package Type | SOT23; SOT-23 | TO-3 |
| Packing Method | Bag | |
| IC(max) | 600 milliamps | 600 milliamps |