TRANS PNP 250V 10A TO3
TRANSISTOR, PNP, -250V; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:10A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:4MHz; MSL:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | NTE88 | 31C6058 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, -250V; Transistor Polarity Nte Electronics |
| Packing Method | Bag | |
| IC(max) | 10000 milliamps | |
| VCEO | 250 volts |