Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
TRANS BRT 50V 100MA SOT563
Bipolar Transistors - Pre-Biased SS SOT563 RSTR XSTR
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSVB114YPDXV6T1G-ND | NSVB114YPDXV6T1G | NSVB114YPDXV6T1G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN; PNP | ||
| Package Type | SOT-563, SOT-666 | ||
| Transistor Grade / Operating Range | Automotive |