NTE Electronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE154

Description
TRANS NPN 300V TO39
Description
TRANS NPN 300V TO39

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE154 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE154
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE154
TRANS NPN 300V TO39

TRANS NPN 300V TO39

Supplier's Site
Bipolar Transistor, Npn, 300V To-39; Transistor Polarity Nte Electronics - 29C4447 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 300V To-39; Transistor Polarity Nte Electronics
29C4447
Bipolar Transistor, Npn, 300V To-39; Transistor Polarity Nte Electronics 29C4447
BIPOLAR TRANSISTOR, NPN, 300V TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:200mA; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 300V TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:200mA; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number NTE154 29C4447
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 300V To-39; Transistor Polarity Nte Electronics
Packing Method Bag
VCEO 300 volts 300 volts
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1223240 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
65 V, 100 mA NPN/NPN general-purpose transistor - BC846DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 100 milliamps
VCEO 65 volts
View Details
8 suppliers
Single Bipolar Transistors - BC858AE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers