SOT-23 PNP TRANSISTOR 20V Product overview: NSVMMBTH81LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-NSVMMBTH81LT1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1079437-NSVMMBTH81LT
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 225mW
Voltage - Collector Emitter Breakdown (Max): 20V
Current - Collector (Ic) (Max): 50mA
Transistor Type: PNP
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 10V
Frequency - Transition: 600MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-NSVMMBTH81LT1GTR
RF TRANS PNP 20V 600MHZ SOT-23
RF TRANS PNP 20V 600MHZ SOT-23
RF Transistor PNP 20V 50mA 600MHz 225mW Surface Mount SOT-23
SOT-23 PNP TRANSISTOR 20V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 283-NSVMMBTH81LT1G | 1079437-NSVMMBTH81LT1G | 488-NSVMMBTH81LT1GCT-ND | NSVMMBTH81LT1G |
| Product Name | 20V SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 50 milliamps | |||
| VCEO | 20 volts | 20 volts | ||
| VCBO | 20 volts |