Acme Chip Technology Co., Limited Datasheets for RF Isolators and RF Circulators

RF isolators and RF circulators are passive devices used to control the propagation of an RF signal.
RF Isolators and RF Circulators: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
0.40 - 0.50 GHZ CIRCULATOR
0.400-0.500 GHZ CIRCULATOR
0.420-0.430 GHZ CIRCULATOR
0.470-0.610 GHZ CIRCULATOR
0.50 - 0.55 GHZ CIRCULATOR
0.50 - 0.70 GHZ CIRCULATOR
0.50 - 1.00 GHZ CIRCULATOR
0.525 - 0.60 GHZ CIRCULATOR
0.60 - 0.70 GHZ CIRCULATOR
0.698 - 0.80 GHZ CIRCULATOR
0.698 - 1.00 GHZ CIRCULATOR
0.80 - 0.90 GHZ CIRCULATOR
0.80 - 1.00 GHZ CIRCULATOR
0.80 - 2.00 GHZ CIRCULATOR
1.00 - 2.00 GHZ CIRCULATOR
1.20 - 1.40 GHZ CIRCULATOR
1.300-1.530 GHZ CIRCULATOR
1.40 - 1.60 GHZ CIRCULATOR
1.50 - 2.50 GHZ CIRCULATOR
1.50 - 3.00 GHZ CIRCULATOR
1.60 - 1.80 GHZ CIRCULATOR
1.70 - 2.00 GHZ CIRCULATOR
1.70 - 2.20 GHZ CIRCULATOR
1.70 - 2.50 GHZ CIRCULATOR
1.70 - 2.70 GHZ CIRCULATOR
10.00 - 20.00 GHZ CIRCULATOR
10.70 - 11.70 GHZ CIRCULATOR
10.70 - 12.75 GHZ CIRCULATOR
10.70 - 14.80 GHZ CIRCULATOR
11.70 - 12.70 GHZ CIRCULATOR
12.00 - 18.00 GHZ CIRCULATOR
12.75 - 14.50 GHZ CIRCULATOR
14.00 - 15.00 GHZ CIRCULATOR
15MM CTI600V OPTOCOUPLER (10MBD)
16.00 - 19.00 GHZ CIRCULATOR
17.00 - 20.00 GHZ CIRCULATOR
17.30 - 20.00 GHZ CIRCULATOR
18.00 - 26.50 GHZ CIRCULATOR
2.00 - 2.30 GHZ CIRCULATOR
20 MBPS TYPE PHOTOIC COUPLER (TO
2000-4000 MHZ ISOLATOR
21 MBPS TYPE PHOTOIC COUPLER (OP
4-8 GHZ ISOLATOR
4.4-5.0 GHZ ISOLATOR
6.000-8.000 GHZ CIRCULATOR
6.40-7.20 GHZ ISOLATOR
6000-12000 MHZ ISOLATOR
8PIN LOGIC OUTPUT, HIGH SPEED OP
9.100-9.500 GHZ CIRCULATOR
CIRCULATOR, CU4S0508 SERIES, CCW
CIRCULATOR
DIGITAL ISOLATOR 2CH GEN PURP
DIGITAL ISOLATOR 8CH GEN PURP
FERRITE ISOLATOR 18-26.50 GHZ
FERRITE ISOLATOR 7-10 GHZ
HERMETIC OPTOCOUPLER
IND AMBER SINGLES T&R VDE
IND AMBER SINGLES T&R
IND AMBER SINGLES VDE
IND AMBER SINGLES
ISOLATOR CW 907.5MHZ 5X5
ISOLATOR CW 915MHZ 4X4
ISOLATOR, CU4S0508 SERIES, CW, 3
ISOLATOR, CU4S0509 SERIES, CW, 3
OPTO-TRIAC COUPLER IL-420
OPTOCOUPLER (10MBD)
OPTOCOUPLER HIGH GAIN 16-DIP
OPTOISO 1.5KV 2CH OPEN COL 16DIP
OPTOISO 1.5KV 2CH OPEN COL 16SMD
OPTOISO 1.5KV 2CH OPEN COLL 8DIP
OPTOISO 1.5KV 2CH OPEN COLL 8SMD
OPTOISO 1.5KV 2CH OPN COL 20LCCC
OPTOISO 1.5KV 2CH OPN COLL 16DIP
OPTOISO 1.5KV 2CH OPN COLL 16SMD
OPTOISO 1.5KV 2CH PUSH PULL 8DIP
OPTOISO 1.5KV 2CH PUSH PULL 8SMD
OPTOISO 1.5KV OPEN COLL 16FLATPK
OPTOISO 1.5KV OPEN COLL 16SMD GW
OPTOISO 1.5KV OPEN COLL 8DIP GW
OPTOISO 1.5KV OPEN COLL 8SMD
OPTOISO 1.5KV OPN COLLECTOR 8DIP
OPTOISO 1.5KV POWER MOSFET 8SMD
OPTOISO 1.5KV PUSH PULL 16FLATPK
OPTOISO 1.5KV PUSH PULL 20LCCC
OPTOISO 1.5KV PUSH PULL 8DIP GW
OPTOISO 1.5KV PWR MOSFET 8SMD CC
OPTOISO 1.5KV TRI-STATE 8DIP GW
OPTOISO 1.5KV TRI-STATE 8DIP
OPTOISO 1.5KV TRI-STATE 8SMD
OPTOISO 2.5KV 1CH OPEN COLL 8SMD
OPTOISO 3.75KV PUSH PULL
OPTOISO 5.3KV OPEN COLL 6SOIC
OPTOISO 5.3KV OPN COLLECTOR 6DIP
OPTOISO 5.3KV PUSH PULL 6DIP
OPTOISO 5KV 1CH OPEN COLL 8DIP
OPTOISO 5KV 1CH OPEN COLL 8SMD
OPTOISO 5KV 2CH PUSH PULL 8SSO
OPTOISO 5KV PUSH PULL 6SSO
OPTOISOLATOR 5KV TRIAC 6DIP
OPTOISOLATOR TRIAC MODULE
PHOTOCOUPLER TRIAC 600V 6DIP
PHOTOCOUPLER TRIAC 800V 6DIP
PHOTOCOUPLER TRIAC

Next >>