Acme Chip Technology Co., Limited Datasheets for Insulated Gate Bipolar Transistors (IGBT)

Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching).
Insulated Gate Bipolar Transistors (IGBT): Learn more

Page: 1 2 3
Product Name Notes
1200 V, 50 A PIM IGBT MODULE
1200V 40A FSIII IGBT LOW VCESAT
1200V/25A FSII IGBT LOW VCESAT T
1200V/25A FSII IGBT TO247 AUTOMO
1200V/40A FSII IGBT TO247 AUTOMO
12A, 400V, N CHANNEL IGBT WITH A
12A, 500V, N CHANNEL IGBT WITH A
14A, 600V, N-CHANNEL IGBT
17.5A, 400V, N-CHANNEL IGBT
20A, 350V, N-CHANNEL IGBT
20A, 400V IGBT FOR MOTOR DRIVE
20A, 500V IGBT FOR MOTOR DRIVE
20A, 500V, N CHANNEL IGBT WITH A
24A, 600V, RUGGED, UFS SERIES N
27A, 600V, N-CHANNEL IGBT
27A, 600V, UFS N-CHANNEL IGBT
300V, 70A PDP IGBT
40A, 350V, UFS N-CHANNEL IGBT
40A, 600V, RUGGED UFS SERIES N C
55A, 1000V N-CHANNEL IGBT
650V/30A FS4 SCR IGBT T0247-3L A
650V/40A FS4 SCR IGBT D2PAK AUTO
650V/40A FS4 SCR IGBT T0247-3L A
650V/50A FS4 SCR IGBT T0247-3L A
6A, 600V, N-CHANNEL IGBT
7.5A, 400V, N-CHANNEL IGBT
75A, 600V N-CHANNEL IGBT
7A, 600V, N-CHANNEL IGBT
7A, 600V, UFS N-CHANNEL IGBT
950 V 400 A EASYPACK MODULE WITH
ACEPACK 2 POWER MODULE, 3-LEVEL
ACEPACK 2 POWER MODULE, FOURPACK
BSM150GB170DN2 - INSULATED GATE
BSM300GA160 - INSULATED GATE BIP
CIPOS MICRO
COPACK IGBT W/ULTRAFAST SOFT REC
DD800S17 - IGBT MODULE
DISCRETE IGBT TRANSISTOR TO-3PN(
DISCRETE SWITCHES
EASY BRIDGE MODULE
EASY PACK AG-EASY2B-3
ECONODUAL 3 WITH TRENCHSTOP IGBT
ECOSPARK1 IGN IGBT TO252
ECOSPARK1 IGN-IGBT TO220
ECOSPARK1 IGN-IGBT TO263
F5L200R12 = IGBT MODULE
FD1200R12IE4B1S1BD - IGBT
FGBS3040 - SMART IGN-IGBT TO263
FGD3040G2-0002V
FGD3040G2-SN00353V
FGD3040G2-SN00401V
FIELD STOP IGBT WITH FRD 650V/30
FS300R17OE4 - IGBT Module
FS4 LOW VCESAT IGBT 650V 75A TO2
FS500R17OE4 - IGBT Module
FZ1200R12M - MEDIUM POWER ECONO
FZ1200R16 - INSULATED GATE BIPOL
FZ1800R17 - INSULATED GATE BIPOL
HG24N60D1D
HGTP12N6001
HOME APPLIANCES 14 PG-HSIP247-3
HOME APPLIANCES 14 PG-TO247-3
HOME APPLIANCES 14
HV B SINGLE SWITCH POWER MODULES
HYBRID PACK DRIVE AG-HYBRIDD-1
IC POWER MODULE SMD
IC
IGBT 10A
IGBT 1200V 100A DIE
IGBT 1200V 10A SAWN ON FOIL
IGBT 1200V 15A DIE
IGBT 1200V 15A SAWN ON FOIL
IGBT 1200V 25A DIE
IGBT 1200V 35A DIE
IGBT 1200V 40A DIE
IGBT 1200V 4A SAWN ON FOIL
IGBT 1200V 50A 200W I4PAC5
IGBT 1200V 50A DIE
IGBT 1200V 8A SAWN ON FOIL
IGBT 1200V ULTRA FAST DIE
IGBT 1200V ULTRA FAST TO247
IGBT 360V 125W DPAK
IGBT 400V 1W 8-SOIC
IGBT 400V 600MW 8TSSOP
IGBT 40A
IGBT 450V DPAK
IGBT 600V 10A 60W TO220SM
IGBT 600V 19A 60W TO220-3
IGBT 600V 20A TRENCH TO-247N
IGBT 600V 30A 170W TO3PN
IGBT 600V 6A TO252-3
IGBT 600V DPAK-3
IGBT 600V TO-247 COPAK
IGBT 600V TO247-3
IGBT 600V-X TO247 TUBE 0.45K
IGBT 60A, 600V, N CHANNEL, TO 26
IGBT 60A
IGBT 650V 40A
IGBT 8A
IGBT CHIP
IGBT ECOSPARK1 IGN TO252
IGBT H BRIDGE 1200V 50A I4PAK5
IGBT H BRIDGE 1700V 18A I4PAK5
IGBT IGNITION LL
IGBT MOD 1200V 225A 1470W
IGBT MOD 1700V 1390A AGPRIME3-1
IGBT MOD 3300V 660A AIHV130-3
IGBT MOD 600V 130A 430W
IGBT MOD 650V 50A 208W ACEPACK1
IGBT MOD 650V 50A 208W ACEPACK2
IGBT MOD ATV 800A HYBRID PACK2
IGBT MODULE 100A SINGLE 600V LOW
IGBT MODULE 1200V
IGBT MODULE 3300V 1000A 1600W
IGBT MODULE 3300V 1000A
IGBT MODULE 3300V 1A 9600W
IGBT MODULE 3300V 2000A
IGBT MODULE 600V 26A 89W EASY
IGBT MODULE 600V 50A 180W
IGBT MODULE 75A SINGLE 1200V HIG
IGBT MODULE 820A HYBRID PK DRIVE
IGBT MODULE A-IHM130-1
IGBT MODULE HYBRID 28MDIP
IGBT MODULE HYBRID PACK LIGHT
IGBT MODULE IPM 3 PHASE
IGBT MODULE LOW POWER EASY
IGBT MODULE LOW POWER ECONO
IGBT MODULE LOW PWR EASY2-1
IGBT MODULE LOW PWR ECONO2-6
IGBT MODULE LOW PWR ECONO3-4
IGBT MODULE MED POWER ECONO4-1
IGBT MODULE MED PWR ECOHY2-1
IGBT MODULE MED PWR ECONOD-3
IGBT MODULE MED PWR ECONOPP-2
IGBT MODULE PACK2 DRV HYBRID2-1
IGBT MODULE VCES 600V 100A
IGBT MODULE
IGBT TRANS 600V 30A TO3PN
IGBT TRENCH
IGBT WITH SIC COPACK DIODE IGBT
IGBT WITH ULTRAFAST SOFT RECOVER
IGBT, 150A, 600V, N-CHANNEL
IGBT, 200A, 600V, N-CHANNEL
IGBT, 25A, 445V, N-CHANNEL
IGBT, 300A, 600V, N-CHANNEL
IGBT, 360V, 17A, 1.58V, 300MJ, D
IGBT, 400A, 600V, N-CHANNEL
IGBT, 40A, 600V, N-CHANNEL, TO-2
IGBT, 430V, 10A, 1.95V, 200MJ, D
IGBT, 60A, 600V, N-CHANNEL
IGBT, N-CHANNEL
IGD10N65T6ARMA1
IHV IHM T XHP 3 3-6 5K AG-IHVB13
IHV IHM T XHP 3 3-6 5K AG-IHVB19
IHV IHM T XHP 3 3-6 5K AG-XHP3K3
IHV IHM T XHP 3 3-6 5K AG-XHP3K6
IHV IHM T XHP 3 3-6 5K
IKD08N65ET6ARMA1
INDUSTRY 14 PG-HSIP247-3
INDUSTRY 14
INSULATED GATE BIPOLAR TRANSISTO
Integrated Circuits (ICs) - Transistors - IGBTs
IRG8P45N65 - 650V 45A, IGBT
IRG8P75N65 - 650V 75A, IGBT
LINEAR IC
LOW POWER EASY AG-EASY1B-1
LOW POWER EASY AG-EASY1B-2
LOW POWER EASY AG-EASY1B-311
LOW POWER EASY AG-EASY1B-711
LOW POWER EASY AG-EASY1BM-2
LOW POWER EASY AG-EASY2B-2
LOW POWER EASY AG-EASY2B-411
LOW POWER EASY AG-EASY2B-711
LOW POWER EASY AG-EASY3B-1
LOW POWER EASY AG-EASY3B-711
LOW POWER EASY AG-EASY4B-7011
LOW POWER EASY
LOW POWER ECONO AG-ECONO2-4
LOW POWER ECONO AG-ECONO2-6
LOW POWER ECONO AG-ECONO2A-211
LOW POWER ECONO AG-ECONO2B-211
LOW POWER ECONO AG-ECONO2B-311
LOW POWER ECONO AG-ECONO2B-411
LOW POWER ECONO AG-ECONO2B-711
LOW POWER ECONO AG-ECONO2B-8111
LOW POWER ECONO AG-ECONO2C-211
LOW POWER ECONO AG-ECONO2C-311
LOW POWER ECONO AG-ECONO2C-411
LOW POWER ECONO AG-ECONO3-386
LOW POWER ECONO AG-ECONO3-3
LOW POWER ECONO AG-ECONO3-4
LOW POWER ECONO AG-ECONO3-586
LOW POWER ECONO AG-ECONO3B-411
LOW POWER ECONO AG-ECONO3B-711
LOW POWER ECONO AG-ECONO3B-731
LOW POWER ECONO
MEDIUM POWER 62MM AG-62MMHB-711
MEDIUM POWER 62MM
MEDIUM POWER ECONO AG-ECONOD-311
MEDIUM POWER ECONO AG-ECONOD-411
MEDIUM POWER ECONO AG-ECONOD-741
MEDIUM POWER ECONO, AG-ECONOD-74
MEDIUM POWER ECONO
MOD IGBT LOW PWR EASY1-1
MOD IGBT LOW PWR EASY2-1
MOD IGBT LOW PWR EASY750-1
MOD IGBT LOW PWR ECONO2-4
MOD IGBT LOW PWR ECONO2-6
MOD IGBT LOW PWR ECONO3-4
MOD IGBT LOW PWR ECONO
MOD IGBT MED PWR ECOHY2-1
MOD IGBT MED PWR ECONOPP-2
MODULE IGBT 1200V EASY2B-2
MODULE IGBT HYBRID PK
MODULE IGBT STACK A-MS2-1
N CHANNEL IGBT FOR SWITCHING APP
N CHANNEL IGBT, 400V, FOR STROBE
PB-F DISCRETE IGBT TRANSISTOR TO
PB-F IGBT / TRANSISTOR TO-3PN IC
PB-F IGBT / TRANSISTOR TO-3PN(OS
POWER DRIVER MODULE IGBT 600V 15
POWER MODULE IGBT 1200V AG-62MM
PP IHM I XHP 1 7KV AG-PRIME2-411
PP IHM I XHP 1 7KV AG-PRIME3+-71
PP IHM I XHP 1 7KV AG-PRIME3+-7
PP IHM I XHP 1 7KV AG-PRIME3-5
PP IHM I XHP 2.3KV AG-PRIME3+-7
SIC_DISCRETE
TO-263 PKG
TRANSISTOR IGBT MODULE
UFS SERIES N-CHANNEL IGBT

Next >>