TRANS NPN 800V 12A TO3P
BIPOLAR TRANSISTOR, NPN, 800V; Transistor Polarity:NPN; Collector Emitter Voltage Max:800V; Continuous Collector Current:12A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:15MHz RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE2348 | 06M7391 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 800V; Transistor Polarity Nte Electronics |
| Packing Method | Bag | |
| IC(max) | 12000 milliamps | 12000 milliamps |
| VCEO | 800 volts | 800 volts |
| Polarity | NPN |