NTE Electronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE229

Description
RF TRANS NPN 30V 500MHZ TO92
Description
RF TRANS NPN 30V 500MHZ TO92

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE229 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE229
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE229
RF TRANS NPN 30V 500MHZ TO92

RF TRANS NPN 30V 500MHZ TO92

Supplier's Site
Bipolar Transistor, Npn, 30V; Transistor Polarity Nte Electronics - 31C3530 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 30V; Transistor Polarity Nte Electronics
31C3530
Bipolar Transistor, Npn, 30V; Transistor Polarity Nte Electronics 31C3530
BIPOLAR TRANSISTOR, NPN, 30V; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:50mA; Power Dissipation:425mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:500MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 30V; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:50mA; Power Dissipation:425mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:500MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number NTE229 31C3530
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 30V; Transistor Polarity Nte Electronics
Packing Method Bag
VCEO 30 volts 30 volts
Output Power 0.4250 watts
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-Q/GR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
45V 0.1A SOT-23 Bipolar Transistor - 276-BC860BE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
Bipolar Transistors - 1658617 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details