NTE Electronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE236

Description
RF TRANS NPN 25V TO220
Description
RF TRANS NPN 25V TO220

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE236 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE236
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE236
RF TRANS NPN 25V TO220

RF TRANS NPN 25V TO220

Supplier's Site
Rf Bjt, Npn, 25V, 6A, 27Mhz, To-220Ab; Transistor Polarity Nte Electronics - 31C3573 - Newark, An Avnet Company
Chicago, IL, United States
Rf Bjt, Npn, 25V, 6A, 27Mhz, To-220Ab; Transistor Polarity Nte Electronics
31C3573
Rf Bjt, Npn, 25V, 6A, 27Mhz, To-220Ab; Transistor Polarity Nte Electronics 31C3573
RF BJT, NPN, 25V, 6A, 27MHZ, TO-220AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Transition Frequency:27MHz; Power Dissipation:18W; Continuous Collector Current:6A; No. of Pins:3Pins; DC Current Gain hFE Min:180hFE RoHS Compliant: Yes

RF BJT, NPN, 25V, 6A, 27MHZ, TO-220AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Transition Frequency:27MHz; Power Dissipation:18W; Continuous Collector Current:6A; No. of Pins:3Pins; DC Current Gain hFE Min:180hFE RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number NTE236 31C3573
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Bjt, Npn, 25V, 6A, 27Mhz, To-220Ab; Transistor Polarity Nte Electronics
Packing Method Bag
VCEO 25 volts 25 volts
Output Power 1.7 watts
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-16WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
6 suppliers
Single, Pre-Biased Bipolar Transistors - 448-BCR523E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
Bipolar Transistors - 6697436 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sm
Number of units in IC 4
View Details