Acme Chip Technology Co., Limited Datasheets for Silicon Controlled Rectifiers (SCR)

Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more

Page: 1 2 3 4 5
Product Name Notes
35 AMP SCR T0-48
5P4J - THYRISTOR 5A SCR
600V, 8A, THYRISTOR
BIPOLAR MODULE - OTHER ECO-PAC1
BIPOLAR MODULE - OTHER V1A/B PAC
BIPOLAR MODULE - THYRISTOR E2-P
BIPOLAR MODULE - THYRISTOR SMPD
BIPOLAR MODULE - THYRISTOR TO-24
BIPOLAR MODULE - THYRISTOR Y4-M
BIPOLAR MODULE THYRISTOR/DIODE T
BT151X-650LT/TO-220F /STANDARD MA
DIODE THYRISTOR
Discrete Semiconductor Products - Thyristors - SCRs
DUAL THYRISTOR/DIODE Y4
HIGH POWER THYR / DIO BG-D17226K
HIGH POWER THYR / DIO BG-T12026K
ISOLATED 35 AMP SCR T0-48
M SERIES POWER MODULE
MCNA120PD2200TB-NMI
MCNA120UI2200PED-PC
MDMA210UB1600PTED-PC
MDMA280UB1600PTED-PC
MDMA360UB1600PTED-PC
MDMA660U1600PTEH-PC
MDMA900U1600PTEH-PC
MDNA210UB2200PTED-PC
MDNA280UB2200PTED-PC
MDNA300P2200PTSF-PC
MDNA360UB2200PTED-PC
MDNA425P2200PTSF-PC
MDNA600P2200PTSF-PC
MDNA660U2200PTEH-PC
MOD DIODE SCR 25A 120VAC .250"QC
MOD DIODE SCR 25A 240VAC .250"QC
MOD DIODE SCR 25A 240VAC ISO QC
MOD DIODE SCR 42.5A 240V .250"QC
MOD DIODE THYRISTOR
MOD SCR DUAL 110A 1600V T1
MOD SCR DUAL 160A 1600V T2
MOD SCR DUAL 200A 1600V T2
MOD SCR THYRISTOR 1200V
MOD SCR THYRISTOR 1600V
MOD SCR THYRISTOR 2200V
MOD SCR/DIODE 130A 1600V T2
MOD THYRISTOR CUSTOM SOT227
MOD THYRISTOR DIODE 25A SF1
MOD THYRISTOR DIODE 40A SF1
MOD THYRISTOR DIODE 60A SF1
MOD THYRISTOR DIODE 90A SF1
MOD THYRISTOR DIODE DBLR 130A D1
MOD THYRISTOR DIODE DBLR 160A D1
MOD THYRISTOR DIODE DBLR 25A SF1
MOD THYRISTOR DIODE DBLR 40A SF1
MOD THYRISTOR DIODE DBLR 60A SF1
MOD THYRISTOR DIODE DBLR 90A SF1
MOD THYRISTOR DOUBLER 110A SF1
MOD THYRISTOR DOUBLER 130A D1
MOD THYRISTOR DOUBLER 160A D1
MOD THYRISTOR DUAL 18KV
MODULE POWER 240VAC CERAMIC
MODULE POWER 25A 1000V SCR BRDG
MODULE POWER 25A 320VAC SCR CC
MODULE POWER 25A 400V SCR CC
MODULE POWER 25A 600V SCR CA
MODULE POWER 40A 1000V SCR CC
MODULE POWER 40A 600V SCR CC
MODULE PWR 100A 600V SCR CNTR CC
MODULE SCR ISO
MODULE SCR/DIODE 100A 240VAC
MODULE SCR/DIODE 100A 480VAC
MODULE SCR/DIODE 105A 380VAC
MODULE SCR/DIODE 25A 280VAC PCB
MODULE SCR/DIODE 25A 380VAC
MODULE SCR/DIODE 25A 480VAC PCB
MODULE SCR/DIODE 25A 480VAC
MODULE SCR/DIODE 25A 530VAC
MODULE SCR/DIODE 40A 120VAC
MODULE SCR/DIODE 40A 240VAC
MODULE SCR/DIODE 40A 380VAC
MODULE SCR/DIODE 40A 530VAC
MODULE SCR/DIODE 50A 380VAC
MODULE SCR/DIODE 50A 480VAC
MODULE SCR/DIODE 55A 120VAC
MODULE SCR/DIODE 55A 240VAC
MODULE SCR/DIODE 55A 380VAC
MODULE SCR/DIODE 55A 530VAC
MODULE SCR/DIODE 85A 240VAC
MODULE SCR/DIODE 90A 240VAC
PLANAR PASSIVATED SILICON CONTRO
POWER BJT
SCR 1.2KV 160A TO264
SCR 1.2KV 16A TO220ABFP
SCR 1.2KV 31A TO220
SCR 1.2KV 31A TO220AB
SCR 1.2KV 33A TO220
SCR 1.2KV 33A TO263
SCR 1.2KV 35A TO220
SCR 1.2KV 35A TO263
SCR 1.2KV 35MA TO220
SCR 1.2KV 47A D2PAK
SCR 1.2KV 47A TO263
SCR 1.2KV 63A ISO247
SCR 1.2KV 63A TO247
SCR 1.2KV 63A TO263
SCR 1.2KV 7.8A TO252
SCR 1.2KV 7.8A TO263
SCR 1.2KV 79A TO247-3
SCR 1.4KV 1580A W91
SCR 1.4KV 2565A W92
SCR 1.6KV 1000A PB70ECO-1
SCR 1.6KV 3050A WP6
SCR 1.6KV 31A TO263
SCR 1.6KV 3592A W11
SCR 1.6KV 35A TO263
SCR 1.6KV 47A TO263
SCR 1.6KV 5200A W70
SCR 1.6KV 6310A W80
SCR 1.6KV 63A ISO247
SCR 1.6KV 7050A W79
SCR 1.6KV 79A TO268AA
SCR 1.8KV 2415A
SCR 1.8KV 3050A WP6
SCR 1.8KV 3450A W11
SCR 1.8KV 5200A W70
SCR 1.8KV 6310A W80
SCR 1.8KV 7050A W79
SCR 1.8KV 8545A W81
SCR 1.8KV 8545A W82
SCR 100V 20UA TO5
SCR 100V TO18
SCR 100V TO5
SCR 1200V 31A TO263
SCR 1KV 1175A PRESS-PAK
SCR 1KV 12A TO220
SCR 1KV 16A TO220
SCR 1KV 250MA TO18
SCR 1KV 25A TO220
SCR 2.2KV 1000A PB70ECO-1
SCR 2.2KV 1040A W91
SCR 2.2KV 2790A WP6
SCR 2.2KV 47A I4-PAC
SCR 2.2KV 8545A W81
SCR 2.2KV 8545A W82
SCR 2.2KV 94A TO268AA
SCR 2.4KV 7410A W81
SCR 2.4KV 7410A W82
SCR 2.5KV 1040A W91
SCR 2.5KV TO268AA
SCR 2.6KV 1788A W10
SCR 2.6KV 2912A W11
SCR 2.8KV 7410A W81
SCR 2.8KV 7410A W82
SCR 200V 10A TO220
SCR 200V 11795A W46
SCR 200V 12A TO220
SCR 200V 1400A PRESS-PAK
SCR 200V 16A TO220
SCR 200V 180A PRESS-PAK
SCR 200V 200UA TO5
SCR 200V 25A TO220
SCR 200V 5520A WP6
SCR 200V 7030A WP5
SCR 200V 800MA TO92-3
SCR 200V 800MA TO92
SCR 200V 8A TO220
SCR 2KV 1788A W10
SCR 2KV 2790A WP6
SCR 300V 400A PRESS-PAK
SCR 300V 50A TO83
SCR 35 AMP 1.1KV TO-48
SCR 35 AMP 200V TO-48
SCR 35 AMP 25V TO-48
SCR 35 AMP 300V TO-48
SCR 35 AMP 400V TO-48
SCR 35 AMP 600V TO-48
SCR 35 AMP 800V TO-48
SCR 35A 600V
SCR 4.5KV 5520A W82
SCR 400V 10A TO220
SCR 400V 11795A W46
SCR 400V 12A TO220
SCR 400V 150MA 3MPAK
SCR 400V 16A TO220
SCR 400V 180A PRESS-PAK
SCR 400V 25A TO220
SCR 400V 40A TO220AB
SCR 400V 40A TO263
SCR 400V 470MA TO92-3
SCR 400V 4A TO202
SCR 400V 5520A WP6
SCR 400V 7030A WP5
SCR 400V 800MA DIE
SCR 400V 800MA SOT89
SCR 400V 800MA TO92-3
SCR 400V 800MA TO92
SCR 400V 8A TO220
SCR 4KV 5520A W81
SCR 4KV 5520A W82
SCR 500V 50A TO83
SCR 500V 800MA TO92
SCR 50V 20UA TO5
SCR 50V U4
SCR 53 X 53MM DIE
SCR 600V 1.26A UPAK
SCR 600V 1.5A TO92-3
SCR 600V 10A TO220
SCR 600V 1175A PRESS-PAK
SCR 600V 11795A W46
SCR 600V 12.6A TO220ABA
SCR 600V 12.6A TO220FPA
SCR 600V 12A TO220
SCR 600V 16A TO220
SCR 600V 18.8A TO220ABA
SCR 600V 18.8A TO220FP
SCR 600V 18.8A TO220FPA
SCR 600V 180A PRESS-PAK
SCR 600V 1A SC73
SCR 600V 25A TO220
SCR 600V 30A TO218
SCR 600V 35A TO220
SCR 600V 5520A WP6
SCR 600V 630MA TO-92
SCR 600V 630MA TO92-3
SCR 600V 630MA TO92
SCR 600V 7.8A MP3A
SCR 600V 7030A WP5
SCR 600V 70A TO94
SCR 600V 800MA SOT89
SCR 600V 800MA TO92
SCR 600V 8A TO220
SCR 600V 9.4A TO220ABA
SCR 600V 9.4A TO220FP
SCR 600V 9.4A TO220FPA
SCR 60V 200MA TO18
SCR 63 AMP 1.1K V TO-65
SCR 63 AMP 1.2 V TO-65
SCR 63 AMP 1K V TO-65
SCR 63 AMP 25 V TO-65
SCR 63 AMP 300 V TO-65
SCR 63 AMP 50 V TO-65
SCR 63 AMP 700 V TO-65
SCR 63 AMP 800 V TO-65
SCR 650V 12A TO220AB
SCR 650V 12A TO220F
SCR 70A 1200V TO-65
SCR 800V 10A TO220
SCR 800V 12A TO220
SCR 800V 16A TO220
SCR 800V 18.8A 4LDPAK
SCR 800V 18.8A TO263
SCR 800V 25A TO220
SCR 800V 29A TO263
SCR 800V 3.1A MP3A
SCR 800V 31A TO263
SCR 800V 35A TO220
SCR 800V 800MA TO92-3
SCR 800V 8A TO220
SCR 8A TH TO-220
SCR CHIP 1A 600V WAFER DIE
SCR CHIP 1A 600V WAFER WAFER
SCR CHIP 2A 600V WAFER DIE
SCR CHIP 600V 1A DIE
SCR CHIP 600V 2A DIE
SCR CHIP GPP 53X53MM DIE
SCR DBL 2SCR 1000V 40A ADD-A-PAK
SCR DBL 2SCR 1200V 40A ADD-A-PAK
SCR DBL 2SCR 1200V 70A ADD-A-PAK
SCR DBL 2SCR 1400V 40A ADD-A-PAK
SCR DBL 2SCR 1600V 40A ADD-A-PAK
SCR DBL 2SCR 800V 40A ADD-A-PAK
SCR DBL HISCR 1000V 25A ADDAPAK
SCR DBL HISCR 1200V 105A ADDAPAK
SCR DBL HISCR 1200V 25A ADDAPAK
SCR DBL HISCR 1400V 105A ADDAPAK
SCR DBL HISCR 1600V 105A ADDAPAK
SCR DBL HISCR 1600V 25A ADDAPAK
SCR DBL HISCR 800V 25A ADDAPAK
SCR DBL LOSCR 1400V 105A ADDAPAK
SCR DBL LOSCR 1600V 27A ADDAPAK
SCR DBL LOSCR 600V 27A ADD-A-PAK
SCR DBL LOSCR 800V 27A ADD-A-PAK
SCR MOD PWR 1000V 90A ADD-A-PAK
SCR MOD PWR 1600V 25A ADD-A-PAK
SCR MODULE 1.2KV 845A POW-R-BLOK
SCR MODULE 1.4KV 845A POW-R-BLOK
SCR MODULE 1.6KV 1100A COMPACK
SCR MODULE 1.6KV 110A MODULE
SCR MODULE 1.6KV 160A MODULE
SCR MODULE 1.6KV 200A MODULE
SCR MODULE 1.6KV 25A T-1
SCR MODULE 1.6KV 450A E3 PACK
SCR MODULE 1.6KV 700A COMPACK
SCR MODULE 1.6KV 845A POW-R-BLOK
SCR MODULE 1.6KV 88A E2 PACK
SCR MODULE 1.8KV 110A TO240AA
SCR MODULE 1.8KV 160A MODULE
SCR MODULE 1.8KV 200A MODULE
SCR MODULE 1.8KV 65A TO240AA
SCR MODULE 1.8KV 845A POW-R-BLOK
SCR MODULE 800V 845A POW-R-BLOK
SCR MODULE PB60-1
SCR MODULE
SCR SILICON CTRL RECTIFIER
SCR THYRISTOR 25 AMP TO 48
SCR THYRISTOR
SCR, TO-65L, 1200V, 50A.
SCR/DIODE MODULE
SCR
SILICON CONTROLLED RECTIFIER
SILICON CONTROLLED RECTIFIERS
THYRISTOR - TO247
THYRISTOR 400V 0.2A TO92-3
THYRISTOR DUAL MODULE 240A 6000V
THYRISTOR DUAL MODULE 240A 6500V
THYRISTOR MODULE 600V 90A SOT227
THYRISTOR MODULE
THYRISTOR PHASE 4240A 4800V DISC
THYRISTOR PHASE 4240A 5200V DISC
THYRISTOR SCR 0.8A 400V TO92
THYRISTOR SCR 1200V 100A TO268AA
THYRISTOR SCR 400V 100A 3PIN(3+T
THYRISTOR, P-GATE, 2A, 400V
THYRISTOR, P-GATE, 2A, 600V
TO 48 25 AMP SCR
TO 64 REVERSE BLOCKING SCR
TO39 1.6 AMP SCR
TO64 8 AMP SCR

Next >>