PNP resistor-equipped transistor with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ, in an SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, rated for 50 V collector-emitter voltage and 100 mA output current, with total power dissipation of 200 mW at 25 °C, junction temperature up to 150 °C, and qualified to AEC-Q101 for automotive applications.
PNP Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTC114EU
Features and benefits
Applications
TRANS PREBIAS PNP 50V SOT323
TRANS PREBIAS PNP 50V SOT323
TRANS PREBIAS PNP 50V SOT323
TRANS PREBIAS PNP 50V SOT323
TRANSISTOR, PNP, 50V, 0.1A, SOT-323 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | PDTA114EU-QX | 1727-PDTA114EU-QXTR-ND | PDTA114EU-QX | 25AK1166 |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistor; R1 = 10 kΩ, R2 = 10 kΩ | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, 50V, 0.1A, Sot-323 Rohs Compliant Nexperia |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 |
| Transistor Grade / Operating Range | Industrial; Automotive | Automotive | ||
| Polarity | PNP | PNP | ||
| Packing Method | Tape Reel; Tape & Reel (TR) |