Acme Chip Technology Co., Limited Datasheets for Diacs

Diacs are bi-directional diodes that switch AC voltages and trigger silicon controlled rectifiers (SCRs) and triacs. Except for a small leakage current, diacs do not conduct until the breakover voltage is reached.
Diacs: Learn more

Product Name Notes
D-DIAC 28V+-4V 2A
D-DIAC 63V+-7V 2A
D-SYDAC 55-65V
DIAC 27-37V 2A DO214
DIAC 27-37V 2A DO35
DIAC 28-36V 2A ALF2
DIAC 28-36V 2A DO35
DIAC 30-34V 2A DO214
DIAC 30-34V 2A DO35
DIAC 30-40V 2A DO214
DIAC 30-40V 2A DO35
DIAC 32-36V 2A DO214
DIAC 32-36V 2A DO35
DIAC 32-40V 2A DO214
DIAC 32-40V 2A DO35
DIAC 34-38V 2A DO214
DIAC 34-38V 2A DO35
DIAC 35-45V 2A DO214
DIAC 35-45V 2A DO35
DIAC 56-70V 1.5A DO35
DIAC BIDIRECTIONAL A-405
DIAC BIDIRECTIONAL DO-35G
DIAC BIDIRECTIONAL MINIMELF
DIAC BIDIRECTIONAL QUADROMELF
DIAC DO-213AA 28V 36V
DIAC TRIGGER DIODE
MP SIDAC 360V DO15
SIDAC 104-118V 1A DO15
SIDAC 104-118V 1A TO92
SIDAC 110-125V 1A TO92
SIDAC 120-138V 1A DO15
SIDAC 130-146V 1A DO15
SIDAC 140-170V 1A DO15
SIDAC 140-170V 1A TO92
SIDAC 150-170V 900MA AXIAL
SIDAC 180V DO-15
SIDAC 190-215V 1A DO15
SIDAC 190-215V 1A TO92
SIDAC 200-230V 1A DO15
SIDAC 205-230V 1A DO15
SIDAC 205-230V 1A TO92
SIDAC 220-250V 1A AXIAL
SIDAC 220-250V 1A DO15
SIDAC 220-250V 1A DO214
SIDAC 220-250V 1A TO202
SIDAC 220-250V 1A TO92
SIDAC 220-250V 900MA AXIAL
SIDAC 230V DO15
SIDAC 230V DO214 2L
SIDAC 240-280V 1A DO15
SIDAC 240-280V 1A TO92
SIDAC 270-330V 1A DO15
SIDAC 340-380V 1A DO15
SIDAC 7-9V 1A TO92-3
SIDAC 79-97V 1A TO92
SIDAC 95-113V 1A DO15
SIDAC 95-113V 1A TO92
SIDAC MP 200-230V H.V. DO15 TR
THYRISTOR SURGE PROTECTION DEVIC