Acme Chip Technology Co., Limited Datasheets for Parity Checkers and Generators
Parity checkers are integrated circuits (ICs) used in digital systems to detect errors when streams of bits are sent from a transmitter to a receiver. Parity generators calculate the parity of data packets and add a parity amount to them.
Parity Checkers and Generators: Learn more
| Product Name | Notes |
|---|---|
| 54S62 - 9-INPUT PARITY CHECKER/G | |
| 74HC280 9 BIT ODD/EVEN PARITY GE | |
| 74HCT280PW/SOT402/TS SOP14 | |
| 9 BIT PARITY SENERATORS/CHECKERS | |
| 9 INPUT PARITY GENERATOR/CHECKER | |
| 9-BIT ODD/EVEN PARITY GENERATOR | |
| 9-BIT PARITY GENERATOR/CH | |
| 9-BIT PARITY GENERATOR/CHECKER | |
| CONTROL/COMMAND SIGNAL GENERATOR | |
| CRC GENERATOR, F/FAST SERIES | |
| CRT VIDEO ATTRIBUTES CONTROLLER | |
| DOT MATRIX CHARACTER GENERATOR | |
| DUAL MARKED (93S48/BEA) | |
| DUAL MARKED (93S48/BFA) | |
| DUAL MARKED (M38510/34901B2A) | |
| DUAL MARKED (M38510/34901BCA) | |
| DUAL MARKED (M38510/34901BDA) | |
| FREQUENCY TIMING GENERATOR FOR I | |
| HIGH ACCURACY PROGRAMMABLE VOLTA | |
| IC 9-BIT GEN/CHKER 14SOIC | |
| IC PARITY GEN/CHKER 9-BIT 14SO | |
| IC PARITY GEN/CHKER 9-BIT | |
| INTEGRATED CIRCUIT BGA | |
| LOG TTL PARITY CHCK 9BIT | |
| LOGIC CIRCUIT | |
| LOOK AHEAD CARRY GENERATORS | |
| LOOK-AHEAD CARRY GENERATOR, F/FA | |
| NOW NEXPERIA 74HCT280DB PARITY G | |
| PARITY CHECKER | |
| PARITY GENERATOR, 100K SERIES | |
| PARITY GENERATOR, ALS SERIES | |
| PARITY GENERATOR/CHECKER, 12-BIT | |
| PARITY GENERATOR/CHECKER, 9-BIT | |
| PARITY GENERATOR/CHECKER, ECL | |
| PARITY GENERATOR/CHECKER, FCT S | |
| PARITY GENERATOR/CHECKER, TTL, C | |
| PARITY GENERATOR/CHECKER, TTL | |
| PARITY GENERATOR/CHECKER |