NXP Semiconductors Single Bipolar Transistors PBSS4140S,126

Description
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 830mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 830mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - PBSS4140S,126-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PBSS4140S,126-ND
Single Bipolar Transistors PBSS4140S,126-ND
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 830mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 40V 1A 150MHz 830mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS4140S,126 - 1086466-PBSS4140S,126 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS4140S,126
1086466-PBSS4140S,126
TRANSISTORS - Transistors (BJT) - Single - PBSS4140S,126 1086466-PBSS4140S,126
Manufacturer: NXP Win Source Part Number: 1086466-PBSS4140S,12 6 Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 500mA, 5V Maximum Power Dissipation: 830mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1086466-PBSS4140S,126
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 500mA, 5V
Maximum Power Dissipation: 830mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS4140S,126 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4140S,126
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4140S,126
TRANS NPN 40V 1A TO92-3

TRANS NPN 40V 1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number PBSS4140S,126-ND 1086466-PBSS4140S,126 PBSS4140S,126
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PBSS4140S,126 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

30V 0.1A SOT-23 Bipolar Transistor - 276-BC848BE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers
Bipolar Transistors - 1219999 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 100 mA PNP general-purpose transistor - 2PB709ART,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers