Acme Chip Technology Co., Limited Datasheets for Bipolar RF Transistors

Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
DISCTRETE / POWER TRANSISTOR
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Interface
NEXPERIA PMZB370UNE - SMALL SIGN
NOW NEXPERIA PMBT2907AYS SMALL S
NPN POWER TRANSISTOR
NPN/PNP RESISTOR-EQUIPPED TRANSI
PMBT3946YPN/ZLX
PMBTA92-Q/SOT23/TO-2 36AB
PMST3904/ZLX
PNP SWITCHING TRANSISTOR
POWER BIPOLAR TRANSISTOR, LFPAK
POWER FIELD-EFFECT TRANSISTOR
PQMD10 - NPN/PNP RESISTOR-EQUIPP
PQMD2 - NPN/PNP RESISTOR-EQUIPPE
PUMD10-Q/SOT363/SC-8 8
PUMD2-Q/SOT363/SC-88
PUMD2/SOT363/SC-88
PUMD3 - NPN/PNP RESISTOR-EQUIPPE
PUMD3-Q/SOT363/SC-88
PUMH15-Q/SOT363/SC-8 8
PUMH2-Q/SOT363/SC-88
RF TRANS NPN 10V 9GHZ SC75
RF TRANS NPN 12V 2GHZ TO92-3
RF TRANS NPN 15V 1.5GHZ TO92-3
RF TRANS NPN 15V 600MHZ TO92-3
RH DUAL - SMALL-SIGNAL BJT
RH SMALL-SIGNAL BJT
SMALL SIGNAL BIPOLAR TRANSISTOR
SS SOT223 SW XSTR NPN 40V
TRANS 2NPN 45V 0.1A 5TSSOP
TRANS 2PNP 45V 0.1A 5TSSOP
TRANS MATCHED PAIR SC-88
TRANS NPN 15V 0.2A TO92-3
TRANS NPN 15V 0.5A 5TSSOP
TRANS NPN 160V 0.3A TO236AB
TRANS NPN 18V TO92S
TRANS NPN 25V 0.5A TO92-3
TRANS NPN 300V 0.1A SOT223
TRANS NPN 30V 0.5A TO92-3
TRANS NPN 30V 0.6A TO92-3
TRANS NPN 30V 0.6A TO92
TRANS NPN 400V 0.3A SOT223
TRANS NPN 400V 1.5A TO92-3
TRANS NPN 400V 15A TO218
TRANS NPN 400V 4A TO220F
TRANS NPN 40V 0.2A SC70
TRANS NPN 40V 0.2A SC73
TRANS NPN 40V 0.2A SOT223-4
TRANS NPN 40V 0.5A TO92-3
TRANS NPN 40V 0.6A SOT223
TRANS NPN 40V 0.6A TO92-3
TRANS NPN 40V 0.6A TO92
TRANS NPN 40V 0.95A SC74
TRANS NPN 40V 1A SC74
TRANS NPN 40V 1A TO92-3
TRANS NPN 450V 15A TO218
TRANS NPN 45V 0.1A SC73
TRANS NPN 45V 0.1A SC74
TRANS NPN 45V 0.5A TO92-3
TRANS NPN 50V 2A 8SO
TRANS NPN 60V 0.1A TO92-3
TRANS NPN 60V 1A TO92-3
TRANS NPN 700V 4A DPAK
TRANS NPN 80V 0.5A TO236AB
TRANS NPN DARL 30V 0.5A SOT223
TRANS NPN/PNP 12V 3A 5TSMT
TRANS PNP 12V 0.2A TO92-3
TRANS PNP 12V 1.5A TSMT5
TRANS PNP 150V 0.1A TO92-3
TRANS PNP 150V 0.3A SC70
TRANS PNP 150V 0.3A SOT23
TRANS PNP 15V 0.5A 5TSSOP
TRANS PNP 20V 0.5A TO92-3
TRANS PNP 25V 0.8A TO92-3
TRANS PNP 300V 0.1A SOT223
TRANS PNP 30V 0.5A TO92-3
TRANS PNP 40V 0.05A TO92-3
TRANS PNP 40V 0.1A SC73
TRANS PNP 40V 0.5A TO92-3
TRANS PNP 40V 0.75A SC74
TRANS PNP 40V 0.8A TO92-3
TRANS PNP 40V 1A SC74
TRANS PNP 40V TO92
TRANS PNP 45V 0.5A TO92-3
TRANS PNP 45V 0.8A TO92-3
TRANS PNP 50V 2A 8SO
TRANS PNP 60V 0.5A TO92-3
TRANS PNP 60V 0.6A SOT223
TRANS PNP 60V 0.6A TO92-3
TRANS PNP 60V 0.6A TO92
TRANS PNP 60V 0.8A TO92-3
TRANS PNP DARL 100V 12A TO3
TRANS PNP DARL 80V 12A TO3
TRANS PNP DARL 80V 8A TO3
TRANS PNP SWITCHING TO-236AB
TRANS PREBIAS 1NPN 1PNP 6TSOP
TRANS PREBIAS 1NPN 1PNP 6TSSOP
TRANS PREBIAS 2NPN 50V 6TSOP
TRANS PREBIAS 2NPN 50V 6TSSOP
TRANS PREBIAS 2PNP 50V 6TSOP
TRANS PREBIAS 2PNP 50V 6TSSOP
TRANS PREBIAS NPN 50V 0.02A SMT3
TRANS PREBIAS NPN 50V 0.08A CST3
TRANS PREBIAS NPN 50V 0.1A 3DFN
TRANS PREBIAS NPN 50V 0.1A SC75
TRANS PREBIAS NPN 50V 0.1A SC89
TRANS PREBIAS NPN 50V 0.1A SMT3
TRANS PREBIAS NPN 50V 0.1A SSM
TRANS PREBIAS NPN 50V 0.1A VESM
TRANS PREBIAS NPN 50V 0.5A SMT3
TRANS PREBIAS NPN 50V 0.5A
TRANS PREBIAS NPN 50V 500MA
TRANS PREBIAS NPN 50V SC75
TRANS PREBIAS NPN 50V SC89
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V TO236AB
TRANS PREBIAS NPN 50V TO92-3
TRANS PREBIAS NPN/PNP 50V 6TSSOP
TRANS PREBIAS PNP 50V 0.02A SMT3
TRANS PREBIAS PNP 50V 0.1A 3DFN
TRANS PREBIAS PNP 50V 0.1A SC75
TRANS PREBIAS PNP 50V 0.1A SC89
TRANS PREBIAS PNP 50V 0.1A SMT3
TRANS PREBIAS PNP 50V 0.5A 3DFN
TRANS PREBIAS PNP 50V 0.5A SMT3
TRANS PREBIAS PNP 50V SOT323
TRANS PREBIAS PNP 50V TO236AB
TRANS PREBIAS PNP 50V TO92-3
TRANS PREBIAS
TRANS SS GP NPN 600MA 40V TO92
TRANS
TRANSISTOR

<< Prev Next >>