Acme Chip Technology Co., Limited Datasheets for Bipolar RF Transistors

Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
BJTS
DUAL RH SMALL-SIGNAL BJT
NPN TRANSISTOR
PNP TRANSISTOR
POWER BJT
RH DUAL - SMALL-SIGNAL BJT
RH POWER BJT
RH SMALL-SIGNAL BJT
SMALL-SIGNAL BJT
TRANS 2NPN 40V 0.6A TO-78
TRANS 2PNP 60V 0.05A
TRANS 2PNP 60V 0.6A U-PKG
TRANS 4PNP 60V 0.6A
TRANS NPN 100V 0.5A U4
TRANS NPN 100V 0.75A TO39
TRANS NPN 100V 0.75A TO5
TRANS NPN 100V 100UA U-3
TRANS NPN 120V 40A TO3
TRANS NPN 150V 0.3A U4
TRANS NPN 150V 0.3A UB
TRANS NPN 15V 0.05A UB
TRANS NPN 15V 400NA 3SMD
TRANS NPN 15V 400NA UA
TRANS NPN 15V TO18
TRANS NPN 15V UA
TRANS NPN 15V UB
TRANS NPN 175V 0.01A TO66
TRANS NPN 200V 10A TO254AA
TRANS NPN 200V 2A TO66
TRANS NPN 200V 2A U3
TRANS NPN 20V UB
TRANS NPN 250V 1A U4
TRANS NPN 250V 1A UA
TRANS NPN 250V 2A TO66
TRANS NPN 250V 2UA U4
TRANS NPN 250V 2UA UA
TRANS NPN 250V 8A TO254
TRANS NPN 275V 10A TO254AA
TRANS NPN 300V 100UA TO61
TRANS NPN 300V 15A TO61
TRANS NPN 30V 0.1A UB
TRANS NPN 30V 0.5A TO5
TRANS NPN 350V 10A TO254AA
TRANS NPN 350V 1A U4
TRANS NPN 350V 1A UA
TRANS NPN 400V 100UA TO61
TRANS NPN 400V 15A TO254
TRANS NPN 400V 15A TO61
TRANS NPN 40V 1.5A UB
TRANS NPN 40V 1UA U4
TRANS NPN 45V 0.01A TO5
TRANS NPN 45V TO5
TRANS NPN 50V 0.5A TO39
TRANS NPN 50V 0.5A TO5
TRANS NPN 50V 0.5A UB
TRANS NPN 50V 0.8A 3SMD
TRANS NPN 50V 0.8A TO18
TRANS NPN 50V 0.8A TO218
TRANS NPN 50V 0.8A TO39
TRANS NPN 50V 0.8A TO5
TRANS NPN 50V 0.8A UA
TRANS NPN 50V 0.8A UB
TRANS NPN 50V 1UA U4
TRANS NPN 60V 0.05A UA
TRANS NPN 60V 0.05A UB
TRANS NPN 60V 0.75A TO39
TRANS NPN 60V 0.75A TO5
TRANS NPN 60V 10A TO61
TRANS NPN 60V 50A TO3
TRANS NPN 80V 0.001A TO254
TRANS NPN 80V 0.001A TO39
TRANS NPN 80V 0.001A U3
TRANS NPN 80V 0.5A TO39
TRANS NPN 80V 0.5A TO5
TRANS NPN 80V 10A TO59
TRANS NPN 80V 10A TO61
TRANS NPN 80V 1A TO46
TRANS NPN 80V 1A UB
TRANS NPN 80V 3A U4
TRANS NPN 80V 5A TO111
TRANS NPN 80V 5A TO254AA
TRANS NPN 90V 50A TO3
TRANS NPN DARL 100V 12A TO254AA
TRANS PNP 100V 1A TO39
TRANS PNP 100V 25A
TRANS PNP 100V 5A U3
TRANS PNP 140V 1A 3SMD
TRANS PNP 140V 1A TO39
TRANS PNP 140V 1A TO5
TRANS PNP 140V 1A UB
TRANS PNP 15V 0.03A UB
TRANS PNP 175V 1A 3SMD
TRANS PNP 175V 1A TO39
TRANS PNP 175V 1A TO5
TRANS PNP 175V 1A UB
TRANS PNP 200V 0.2A TO39
TRANS PNP 200V 0.2A U4
TRANS PNP 200V 1A U4
TRANS PNP 200V 1A UA
TRANS PNP 20V 0.1A UB
TRANS PNP 250V 0.2A U4
TRANS PNP 300V 1A U4
TRANS PNP 300V 1A UA
TRANS PNP 35V 0.1A UB
TRANS PNP 40V 1.5A TO46
TRANS PNP 40V 1.5A TO5
TRANS PNP 40V 1.5A U4
TRANS PNP 40V 1A TO5
TRANS PNP 40V 3A U4
TRANS PNP 50V 1A TO5
TRANS PNP 60V 0.003A UB
TRANS PNP 60V 0.03A UB
TRANS PNP 60V 0.2A TO39
TRANS PNP 60V 0.2A UB
TRANS PNP 60V 0.6A 4SMD
TRANS PNP 60V 0.6A TO18
TRANS PNP 60V 0.6A TO206AA
TRANS PNP 60V 0.6A TO46
TRANS PNP 60V 0.6A UA
TRANS PNP 60V 0.6A UB
TRANS PNP 60V 0.6A UBC
TRANS PNP 60V 1.5A TO5
TRANS PNP 60V 1.5A U4
TRANS PNP 60V 1UA TO39
TRANS PNP 60V 4A U4
TRANS PNP 80V 0.005A TO254
TRANS PNP 80V 1A TO39
TRANS PNP 80V 1A UA
TRANS PNP 80V 2A U3
TRANS PNP 80V 4A U4
TRANS PNP 80V 5A TO254
TRANS PNP DARL 100V 0.001A TO254
TRANS PNP DARL 40V 10A TO204AA
TRANS PNP DARL 60V 10A TO204AA
TRANS
TRANSISTOR DUAL RH SMALL-SIGNAL
TRANSISTOR DUAL SMALL-SIGNAL BJT
TRANSISTOR QUAD SMALL-SIGNAL BJT
TRANSISTOR RH DUAL - SMALL-SIGNA
TRANSISTOR RH SMALL-SIGNAL BJT

<< Prev Next >>