Acme Chip Technology Co., Limited Datasheets for Rotary Limit Switches
Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| 831370 I W3 NON UL W/O LEVER | |
| D4C-1620 W/WL-1A109 LEVEL | |
| D4N-1A2GR | |
| D4N-1B2GR | |
| D4N-6C2HR | |
| D4N-6D2GR | |
| D4N-6D2HR | |
| GSS SAFETY LIMIT SW 2NC DIRECT | |
| HAZARDOUS AREA BX -2 | |
| LEVER FOR ROTARY SWITCH | |
| LIMI SW HEAD WITH LEVER | |
| LIMIT AND ENCLOSED SW HIGH CAP | |
| LIMIT SW ADJUSTABLE ROLLER | |
| LIMIT SW ROLLER ARM LEVER | |
| LIMIT SW ROLLER LEVER R50 | |
| LIMIT SW ROLLER LEVER R63 | |
| LIMIT SW SEALED ROLLER LEVER | |
| LIMIT SWITCH ROLLER LEVER | |
| LIMIT SWITCH, 9007C, FULL BODY | |
| LIMIT SWITCH, LIMIT SWITCHES XC | |
| LIMIT SWITCH | |
| NON PLUG-INSIDE ROTARY SPDT | |
| PLUG-INSIDE ROTARY SPDT | |
| SAFETY LIMIT SWITCH 240VAC 5A ME | |
| SEALED AERO SWITCH | |
| SWITCH SNAP ACT 4PST-NC 15A 120V | |
| SWITCH SNAP ACT DPDT 50MA 250V | |
| SWITCH SNAP ACT DPST-NC 10A 120V | |
| SWITCH SNAP ACT DPST-NC 15A 120V | |
| SWITCH SNAP ACT DPST-NC 3A 240V | |
| SWITCH SNAP ACT DPST-NC 6A 120V | |
| SWITCH SNAP ACT DPST-NO 6A 120V | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 100MA 30V | |
| SWITCH SNAP ACT SPDT 100MA 50V | |
| SWITCH SNAP ACT SPDT 50MA 250V | |
| SWITCH SNAP ACT SPDTX2 15A 120V | |
| SWITCH SNAP ACT SPDTX2 15A 150V | |
| SWITCH SNAP ACT SPDTX2 20A 120V | |
| SWITCH SNAP ACT SPDTX4 15A 150V | |
| SWITCH SNAP ACT SPST-NO 5A 125V | |
| SWITCH SNAP ACTION 4PST 15A 120V | |
| SWITCH SNAP ACTION 4PST 6A 120V | |
| SWITCH SNAP ACTION DPDT 10A 120V | |
| SWITCH SNAP ACTION DPDT 10A 125V | |
| SWITCH SNAP ACTION DPDT 5A 125V | |
| SWITCH SNAP ACTION DPDT 6A 120V | |
| SWITCH SNAP ACTION DPDT 6A 30V | |
| SWITCH SNAP ACTION DPDT 7A 120V | |
| SWITCH SNAP ACTION DPST 10A 120V | |
| SWITCH SNAP ACTION DPST 15A 120V | |
| SWITCH SNAP ACTION DPST 3A 240V | |
| SWITCH SNAP ACTION DPST 6A 120V | |
| SWITCH SNAP ACTION DPST 6A 250V | |
| SWITCH SNAP ACTION SPDT 10A 120V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 300V | |
| SWITCH SNAP ACTION SPDT 15A 125V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 1A 30V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 4A 30V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 5A 240V | |
| SWITCH SNAP ACTION SPDT 5A 250V | |
| SWITCH SNAP ACTION SPDT 6A 120V | |
| SWITCH SNAP ACTION SPDT 6A 250V | |
| SWITCH SNAP ACTION SPDT 6A 30V | |
| SWITCH SNAP ACTION SPDT-DB | |
| SWITCH SNAP ACTION SPDTX2 4A 28V | |
| SWITCH SNAP DPST-NO 100MA 50V | |
| WEATHER SEALED EXPLOSION PROOF |