Acme Chip Technology Co., Limited Datasheets for Current Sense Amplifiers
Current sense amplifiers are integrated circuits with operational amplifiers and sense resistors that are used in measuring the amplitude and direction of current in circuits.
Current Sense Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| -4 TO 80V, ULTRA-PRECISE CURRENT | |
| -5-V TO 110-V BIDIRECTIONAL HIGH | |
| -5-V TO 110-V BIDIRECTIONAL ULTR | |
| -5-V TO 110-V, BIDIRECTIONAL, 1. | |
| -5-V TO 110-V, BIDIRECTIONAL, HI | |
| -5-V TO 110-V, BIDIRECTIONAL, UL | |
| 40V PRECISION HIGH-SIDE CURRENT | |
| 60V, HIGH-SIDE CURRENT-SENSE AMP | |
| 60V,HIGH-SIDECURRENT -SENSEAMPLIF | |
| AEC-Q100, -4-V TO 110-V BIDIRECT | |
| AEC-Q100-4-V TO 110-V1.3-MHZ ULT | |
| CURRENT SENSE AMPLIFIER: THE BD1 | |
| CURRENT-SHUNT MONITORS, ZERO-DRI | |
| DOUBLE CURRENT SENSE AMPLIFIER G | |
| ENHANCED PRODUCT, 40-V, BIDIRECT | |
| IC CURR SENSE 1 CIRCUIT 16TQFN | |
| IC CURR SENSE 1 CIRCUIT SOT23-8 | |
| IC CURR SENSE 2 CIRCUIT 16CDIP | |
| IC | |
| LINEAR IC'S | |
| LOW / HIGH SIDE BIDIRECTIONAL, Z | |
| PROTOTYPE |