RF TRANS PNP 25V 2.3GHZ TO72
BIPOLAR TRANSISTOR, PNP, -25V; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:50mA; Power Dissipation:225mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2.3GHz RoHS Compliant: No
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE395 | 31C3992 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -25V; Transistor Polarity Nte Electronics |
| Packing Method | Bag | |
| VCEO | 25 volts | 25 volts |
| Output Power | 0.2250 watts | |
| Polarity | PNP |