BIPOLAR TRANSISTOR, PNP, -30V; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:300mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:125MHz RoHS Compliant: Yes
TRANS PNP DARL 30V 0.3A TO92
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 29C4478 | NTE232 |
| Product Name | Bipolar Transistor, Pnp, -30V; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-3 | |
| IC(max) | 300 milliamps | 300 milliamps |
| VCEO | 30 volts | 30 volts |