50 V, 100 mA PNP resistor-equipped transistor with built-in 10 kΩ bias resistors in a DFN1412D-3 (SOT8009) leadless SMD package with side-wettable flanks, 0.5 mm height, and AEC-Q101 qualification for automotive applications.
100 mA PNP Resistor-Equipped Transistor (RET) family in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Table 1.Product overview
Type number
-
R1
-
R2
-
Package
-
NPN complement:
kΩ
-
kΩ
-
Nexperia
-
JEDEC
PDTA143EQC-Q
4.7
4.7
SOT8009
MO-340CA
PDTC143EQC-Q
PDTA114EQC-Q
10
10
PDTC114EQC-Q
PDTA124EQC-Q
22
22
PDTC124EQC-Q
PDTA144EQC-Q
47
47
PDTC144EQC-Q
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 360mW Surface Mount, Wettable Flank DFN1412D-3
Resistor-Equipped Transistor
Resistor-Equipped Transistor
Resistor-Equipped Transistor
TRANS PREBIAS PNP 50V 0.1A 3DFN
RF TRANSISTOR, 50V, 0.1A, DFN1412D ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PDTA114EQC-QZ | 1727-PDTA114EQC-QZTR-ND | 2434640 | PDTA114EQC-QZ | 85AJ3829 |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistors | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, 50V, 0.1A, Dfn1412D Rohs Compliant Nexperia |
| Package Type | SOT8009 SOT8009 | 3-XDFN Exposed Pad | DFN1412D-3 | 3-XDFN Exposed Pad | TO-3 |
| Polarity | PNP | ||||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |