TRANS PNP 65V 0.1A SOT23
BIPOLAR TRANSISTOR, PNP, -15V; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:250mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:150MHzRoHS
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE2409 | 29C4503 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -15V; Transistor Polarity Nte Electronics |
| Package Type | SOT23; SOT-23 | TO-3 |
| Packing Method | Bag | |
| IC(max) | 100 milliamps | 250 milliamps |
| VCEO | 65 volts | 65 volts |