TRANSISTOR, NPN, 800V, 3A, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:800V; Continuous Collector Current:3A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:15MHzRoHS Compliant: Yes
TRANS NPN 800V 3A TO220
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 31C3548 | NTE2325 |
| Product Name | Transistor, Npn, 800V, 3A, To-220-3; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Transistor Type | Transistor, Npn, 800V, 3A, To-220-3; Transistor Polarity Nte Electronics | |
| Polarity | NPN | |
| Package Type | TO-3; TO-220 |