Acme Chip Technology Co., Limited Datasheets for Logic Decoders and Demultiplexers

Logic decoders and logic demultiplexers move data between inputs and outputs. In the case of digital decoders, the coded information is translated into familiar or uncoded formats, while digital multiplexers transmit data from one input through to several output lines. 
Logic Decoders and Demultiplexers: Learn more

Product Name Notes
1-of-8 Decoder
3-Line To 8-Line Decoder/Demultiplexe r
3-Line To 8-Line Decoders/Demultiplex ers
4-Line To 10-Line Decoders BCD To Decimal
BCD-to-Decimal Decoders/Drivers
CMOS BCD-to-7-Segment LED Latch Decoder Drivers
Decoder 1 x 3:8 16-SOEIAJ
Decoder 1 x 3:8 20-PLCC (9x9)
Decoder 1 x 4:1 16-PDIP
Decoder 1 x 4:10 16-DIP
Decoder 1 x 4:10 16-PDIP
Decoder 1 x 4:10 16-SO
Decoder 1 x 4:10 16-SOIC
Decoder 1 x 4:16 24-PDIP
Decoder 1 x 4:16 24-SOIC
Decoder IC Digital Video 48-LQFP
Decoder IC Fiber Optics 20-PDIP
Decoder IC NTSC, PAL 128-LQFP (14x14)
Decoder IC NTSC, PAL 416-PBGA (27x27)
Decoder IC RF, IR 18-DIP
Decoder IC RF, IR 8-DIP
Decoder IC RF, IR 8-SOIC
Decoder/Demultiplexe r 1 x 1:2 6-MicroPak
Decoder/Demultiplexe r 1 x 1:2 6-SOT
Decoder/Demultiplexe r 1 x 1:2 6-TSSOP
Decoder/Demultiplexe r 1 x 1:2 SC-70-6
Decoder/Demultiplexe r 1 x 1:2 SC-88/SC70-6/SOT-363
Decoder/Demultiplexe r 1 x 1:2 SOT-23-6
Decoder/Demultiplexe r 1 x 2:4 16-DHVQFN (2.5x3.5)
Decoder/Demultiplexe r 1 x 2:4 16-DIP
Decoder/Demultiplexe r 1 x 2:4 16-PDIP
Decoder/Demultiplexe r 1 x 2:4 16-SO
Decoder/Demultiplexe r 1 x 2:4 16-SOIC
Decoder/Demultiplexe r 1 x 2:4 16-SOP
Decoder/Demultiplexe r 1 x 2:4 16-SSOP
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP
Decoder/Demultiplexe r 1 x 2:4 8-DSBGA, 8-WCSP (1.9x0.9)
Decoder/Demultiplexe r 1 x 2:4 Die
Decoder/Demultiplexe r 1 x 2:4 SM8 (SSOP)
Decoder/Demultiplexe r 1 x 2:4 US8
Decoder/Demultiplexe r 1 x 3:8 16-DHVQFN (2.5x3.5)
Decoder/Demultiplexe r 1 x 3:8 16-DIP
Decoder/Demultiplexe r 1 x 3:8 16-PDIP
Decoder/Demultiplexe r 1 x 3:8 16-SO
Decoder/Demultiplexe r 1 x 3:8 16-SOEIAJ
Decoder/Demultiplexe r 1 x 3:8 16-SOIC
Decoder/Demultiplexe r 1 x 3:8 16-SOP
Decoder/Demultiplexe r 1 x 3:8 16-SSOP
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP
Decoder/Demultiplexe r 1 x 3:8 16-VQFN (4x4)
Decoder/Demultiplexe r 1 x 3:8 Die
Decoder/Demultiplexe r 1 x 4:10 16-PDIP
Decoder/Demultiplexe r 1 x 4:16 24-PDIP
Decoder/Demultiplexe r 1 x 4:16 24-SO
Decoder/Demultiplexe r 1 x 4:16 24-SOIC
Decoder/Demultiplexe r 2 x 1:4 16-PDIP
Decoder/Demultiplexe r 2 x 1:4 16-SO
DECODER/DEMUX 1OF8 16-TSSOP
Dual 2-Line To 4-Line Decoders/Demultiplex ers
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r
High Speed CMOS Logic Inverting and Non-Inverting 3-to-8 Line Decoder Demultiplexer