NTE Electronics, Inc. Transistor, Npn, 200V, 15A, To-3P-3; Transistor Polarity Nte Electronics NTE2649

Description
TRANSISTOR, NPN, 200V, 15A, TO-3P-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:200V; Continuous Collector Current:15A; Power Dissipation:130W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 200V, 15A, TO-3P-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:200V; Continuous Collector Current:15A; Power Dissipation:130W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 200V, 15A, To-3P-3; Transistor Polarity Nte Electronics - 31K8177 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 200V, 15A, To-3P-3; Transistor Polarity Nte Electronics
31K8177
Transistor, Npn, 200V, 15A, To-3P-3; Transistor Polarity Nte Electronics 31K8177
TRANSISTOR, NPN, 200V, 15A, TO-3P-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:200V; Continuous Collector Current:15A; Power Dissipation:130W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

TRANSISTOR, NPN, 200V, 15A, TO-3P-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:200V; Continuous Collector Current:15A; Power Dissipation:130W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE2649 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE2649
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE2649
TRANS NPN DARL 180V 15A TO3P

TRANS NPN DARL 180V 15A TO3P

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 31K8177 NTE2649
Product Name Transistor, Npn, 200V, 15A, To-3P-3; Transistor Polarity Nte Electronics Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Transistor Type Transistor, Npn, 200V, 15A, To-3P-3; Transistor Polarity Nte Electronics
Polarity NPN
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219473 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR521E6327HTSA1 - 106810-BCR521E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN - Pre-Biased
Package Type SOT3; PG-SOT23-3
View Details
4 suppliers