TRANS NPN 450V 5A TO3
BIPOLAR TRANSISTOR, NPN, 450V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:450V; DC Collector Current:5A; Power Dissipation Pd:125W; DC Current Gain hFE:8hFE; No. of Pins:2Pins; Transistor Mounting:Through Hole; MSL:-RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE52 | 31C4513 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 450V; Transistor Polarity Nte Electronics |
| Packing Method | Bag | |
| IC(max) | 5000 milliamps | 5000 milliamps |
| VCEO | 450 volts |