Transistor Polarity:NPN; Collector Emitter Voltage Max:600V; Continuous Collector Current:6A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:3MHz; DC Current Gain hFE Min:8hFE; MSL:- RoHS Compliant: Yes
TRANS NPN 600V 6A TO3
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 05H6104 | NTE89 |
| Product Name | Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Transistor Type | Transistor Polarity Nte Electronics |