TRANS PNP 320V 10A TO3
BIPOLAR TRANSISTOR, PNP, -320V; Transistor Polarity:PNP; Collector Emitter Voltage Max:320V; Continuous Collector Current:10A; Power Dissipation:5W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE127 | 31C2771 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -320V; Transistor Polarity Nte Electronics |
| Packing Method | Bag | |
| IC(max) | 10000 milliamps | 10000 milliamps |
| VCEO | 320 volts | 320 volts |