Acme Chip Technology Co., Limited Datasheets for RF Diodes

RF diodes are designed to handle high-power radio frequency (RF) signals in stereo amplifiers, radio transmitters, television monitors, and other RF or microwave devices.
RF Diodes: Learn more

Page: 1 2
Product Name Notes
1SV233 - PIN DI SINGLE RS 5 OHM
35V 1.2PF, UMD3, CATHODE COMMON,
AVB ENDPOINT, 7 STREAMS, 40 CH.,
AXIAL DIODE 1500V 13W
BAT17 - RF MIXER AND DETECTOR SC
BAT19 - RF DIODE
DIODE PIN 30V SOD80 QUADROMELF
DIODE RF PIN DUAL CC SOT323
DIODE RF SWITCH 30V 100MA ESC
DIODE SCHOTTKY 15V 250MW SOT23-3
DIODE SCHOTTKY 15V 350MW SOT23-3
DIODE SCHOTTKY 15V 825MW SOT323
DIODE SCHOTTKY 15V 825MW SOT363
DIODE SCHOTTKY 20V 250MW AXIAL
DIODE SCHOTTKY 30V 250MW SOT23-3
DIODE SCHOTTKY 30V 825MW SOT323
DIODE SCHOTTKY 5V 10MA CHIP
DIODE SCHOTTKY 70V 150MW SOD323
DIODE STANDARD 35V 715MW SOD523
DIODE STNRD 35V SOD80 QUADROMELF
K BAND LOW DR ANTI PARALLEL BEAM
KU-BAND, SILICON SCHOTTKY BARRIE
LIMITER MODULE,SURFACE MOUNT,CS3
LIMITER,SURFACE MOUNT MODULE, SC
LIMITER,SURFACE MOUNT MODULE,CS3
MIXER DIODE, VERY HIGH FREQUENCY
MODULE, LIMITER, SURFACE MOUNT,
MODULE,LIMITER,SURFA CE MOUNT,CS3
NGLASSED DROP-IN, MED. DRIVE, OC
PIN DI SERIES RS 7 OHM
PIN DIODE PIN - SINGLE 50V 415MW
PIN DIODE, 50V
PIN DIODE
PLANAR PIN DIODE
RF DIODE PIN 100V 250MW SOT23-3
RF DIODE PIN 100V 2W 8QFN
RF DIODE PIN 100V SOD323
RF DIODE PIN 100V SOT23-3
RF DIODE PIN 100V SOT323
RF DIODE PIN 100V SOT363
RF DIODE PIN 150V 250MW AXIAL
RF DIODE PIN 200V 250MW SOT23-3
RF DIODE PIN 30V ESC
RF DIODE PIN 30V SOD80 MINIMELF
RF DIODE PIN 30V SOT23-3
RF DIODE PIN 35V SOD123
RF DIODE PIN 35V SOD323
RF DIODE PIN 35V SOD80 MINIMELF
RF DIODE PIN 50V 100MW 3MCP
RF DIODE PIN 50V 135MW SOD2
RF DIODE PIN 50V 250MW AXIAL
RF DIODE PIN 50V 300MW 6TSSOP
RF DIODE PIN 50V 500MW DFN1006-2
RF DIODE PIN 50V SC79-2
RF DIODE PIN 50V SOD323
RF DIODE PIN 50V SOT23-3
RF DIODE PIN 50V SOT323
RF DIODE PIN 50V SOT363
RF DIODE PIN 50V USC
RF DIODE PIN 55V SOT143-4
RF DIODE PIN 60V 130MW 2DFN
RF DIODE PIN 60V 250MW TO236AB
RF DIODE PIN 60V 500MW DFN1006-2
RF DIODE PIN 60V 500MW SOD323
RF DIODE PIN 8000V
RF DIODE PIN 80V 250MW TSLP-4-7
RF DIODE SCHOTTKY 15V SOD323
RF DIODE SCHOTTKY 15V SOD523
RF DIODE SCHOTTKY 15V SOT143-4
RF DIODE SCHOTTKY 15V SOT23-3
RF DIODE SCHOTTKY 15V SOT323
RF DIODE SCHOTTKY 15V SOT363
RF DIODE SCHOTTKY 20V SOT143-4
RF DIODE SCHOTTKY 20V SOT23-3
RF DIODE SCHOTTKY 20V SOT323
RF DIODE SCHOTTKY 20V SOT363
RF DIODE SCHOTTKY 2V SOD323
RF DIODE SCHOTTKY 2V SOD523
RF DIODE SCHOTTKY 2V SOT143-4
RF DIODE SCHOTTKY 2V SOT23-3
RF DIODE SCHOTTKY 2V SOT323
RF DIODE SCHOTTKY 2V SOT363
RF DIODE SCHOTTKY 3V 75MW
RF DIODE SCHOTTKY 4V 75MW SOT23
RF DIODE SCHOTTKY 4V FSC
RF DIODE SCHOTTKY 4V SOT143-4
RF DIODE SCHOTTKY 4V SOT23-3
RF DIODE SCHOTTKY 4V SOT323
RF DIODE SCHOTTKY 4V SOT363
RF DIODE SCHOTTKY 4V SSM
RF DIODE SCHOTTKY 70V SOT143-4
RF DIODE SCHOTTKY 70V SOT23-3
RF DIODE SCHOTTKY 70V SOT323
RF DIODE SCHOTTKY 70V SOT363
RF DIODE SOD80 MINIMELF
RF DIODE STANDARD 35V DO35
RF DIODE STANDARD 35V SOD110
RF DIODE STANDARD 35V SOD323
RF PIN DIODE 100V DUAL CC SOT323
RF PIN DIODE 180V 1W AXIAL GLASS
RF PIN DIODE 180V 1W PLASTIC PKG
RF PIN DIODE 180V 300MW PLASTIC
RF PIN DIODE 180V 500MW PLASTIC
RF PIN DIODE 240V 3W CERAMIC MEL
RF PIN DIODE 28V 200MW AXIAL GLA
RF PIN DIODE 90V 1W CERAMIC MELF
S-BAND, BEAM LEAD COMMON CATHODE
SCH BEAM SIL
SCH CHIP SIL
SCHOTTKY BEAMLEAD BRIDGE QUAD
SCHOTTKY BEAMLEAD COMMON CATHODE
SCHOTTKY BEAMLEAD RING QUAD
SCHOTTKY BEAMLEAD SERIES PAIR
SCHOTTKY BEAMLEAD SINGLE
SI LIMITER HERMETIC MICROSTRIP
SI LIMITER HERMETIC PILL
SI LIMITER HERMETIC SMT
SI LIMITER HERMETIC STUD
SI LIMITER NON HERMETIC CHIP ON
SI LIMITER NON HERMETIC CHIP W L
SI LIMITER NON HERMETIC CHIP
SI LIMITER NON HERMETIC EPSM SMT
SI LIMITER NON HERMETIC MICROSTR
SI LIMITER NON HERMETIC PLASTIC
SI NIP HERMETIC MICROSTRIP
SI NIP HERMETIC PILL
SI NIP NON HERMETIC CHIP W LEAD
SI NIP NON HERMETIC CHIP
SI NOISE HERMETIC MICROSTRIP
SI NOISE HERMETIC PILL
SI NOISE HERMETIC STUD
SI NOISE NON HERMETIC CHIP
SI NOISE NON HERMETIC EPSM SMT
SI PIN HERMETIC MELF
SI PIN HERMETIC MICROSTRIP
SI PIN HERMETIC PILL
SI PIN HERMETIC SMT
SI PIN HERMETIC STUD
SI PIN NON HERMETIC BEAM LEAD
SI PIN NON HERMETIC CHIP W LEAD
SI PIN NON HERMETIC CHIP
SI PIN NON HERMETIC EPSM SMT
SI PIN NON HERMETIC PLASTIC SMT
SI PPIN HERMETIC GLASS AXIAL
SI PPIN HERMETIC MELF
SI PPIN HERMETIC STUD
SI SCHOTTKY HERMETIC MICROSTRIP
SI SCHOTTKY HERMETIC PILL
SI SCHOTTKY NON HERMETIC BEAM LE
SI SCHOTTKY NON HERMETIC CHIP
SI SCHOTTKY NON HERMETIC EPSM SM
SI SCHOTTKY NON HERMETIC MICROST
SI SCHOTTKY NON HERMETIC PLASTIC
SI TVAR HERMETIC MICROSTRIP
SI TVAR NON HERMETIC EPSM SMT
SI TVAR NON HERMETIC PLASTIC SMT
SIC DIODE 15000V 1A DO-201
SILICON CHIP CAPACITOR
SILICON PIN DIODE CHIP
X-BAND, BEAMLEAD, COMMON CATHODE
X-BAND, SILICON SCHOTTKY BARRIER
X-BAND,RINGQUAD,N-TY PE,HIGH DR

Next >>