TRANS PREBIAS PNP 50V TO92S
BIPOLAR TRANSISTOR, PNP, -50V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE2356 | 31C3570 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -50V To-92; Transistor Polarity Nte Electronics |
| Packing Method | Bag | |
| IC(max) | 100 milliamps | 100 milliamps |
| VCEO | 50 volts | 50 volts |