Acme Chip Technology Co., Limited Datasheets for Junction Field-Effect Transistors (JFET)
Junction field-effect transistors (JFET) consist of a semiconductor channel in which the width and the conductivity of the channel is controlled by the space-charge region associated with the p-n region.
Junction Field-Effect Transistors (JFET): Learn more
| Product Name | Notes |
|---|---|
| JFET 2N-CH 25V TO78-6 | |
| JFET 2N-CH 25V | |
| JFET 2N-CH 50V TO71 | |
| JFET 2N-CH SMV | |
| JFET N-CH 1.2KV 34A TO247-3 | |
| JFET N-CH 1.7KV 6.8A D2PAK-7 | |
| JFET N-CH 10MA 30MW USFP | |
| JFET N-CH 10MA SOT23 | |
| JFET N-CH 1200V 33.5A TO247-3 | |
| JFET N-CH 1200V 63A TO247-3 | |
| JFET N-CH 1MA SSMINI3-F2 | |
| JFET N-CH 20MA SMINI3-G1 | |
| JFET N-CH 20V 1MA TO92S | |
| JFET N-CH 25V 30MA TO92 | |
| JFET N-CH 25V SOT23 | |
| JFET N-CH 25V TO206AC | |
| JFET N-CH 25V TO92-3 | |
| JFET N-CH 25V TO92 | |
| JFET N-CH 2MA SSSMINI3-F2 | |
| JFET N-CH 30MA SMINI3-G1 | |
| JFET N-CH 30MA SSMINI3-F1 | |
| JFET N-CH 30V SOT23 | |
| JFET N-CH 30V TO18 | |
| JFET N-CH 30V TO206AC | |
| JFET N-CH 30V TO206AF | |
| JFET N-CH 30V TO72 | |
| JFET N-CH 30V TO92-3 | |
| JFET N-CH 30V TO92 | |
| JFET N-CH 30V | |
| JFET N-CH 35V 5MA SOT23 | |
| JFET N-CH 35V TO206AF | |
| JFET N-CH 35V TO92-3 | |
| JFET N-CH 35V TO92 | |
| JFET N-CH 40V 1=20PCS | |
| JFET N-CH 40V 20MA 3MCPH | |
| JFET N-CH 40V 20MA SOT23 | |
| JFET N-CH 40V 3UB | |
| JFET N-CH 40V 50MA DIE | |
| JFET N-CH 40V SOT23-3 | |
| JFET N-CH 40V SOT23 | |
| JFET N-CH 40V TO18 | |
| JFET N-CH 40V TO206AA | |
| JFET N-CH 40V TO206AF | |
| JFET N-CH 40V TO92-3 | |
| JFET N-CH 40V | |
| JFET N-CH 50V 10MA TO72 | |
| JFET N-CH 50V 6.5MA SC59 | |
| JFET N-CH 50V TO206AA | |
| JFET N-CH 50V TO71 | |
| JFET N-CH 50V TO92-3 | |
| JFET N-CH 650V 32A TO247-3 | |
| JFET N-CH 650V 85A TO247-3 | |
| JFET N-CH AMP CHIP FORM 1=400 | |
| JFET N-CH N-CH TO206AA | |
| JFET N-CH SC-59-3 | |
| JFET N-CH SW/CHOPPER CHIP 1=400 | |
| JFET N-CH TO206AA | |
| JFET N-CH USV | |
| JFET N-CH | |
| JFET N-Channel -25V Low Ciss | |
| JFET N-Channel -25V Low Noise | |
| JFET N-Channel -30V Low Ciss | |
| JFET N-Channel -40V Low Ciss | |
| JFET N-Channel -40V Low Noise | |
| JFET N-Channel -50V Low Ciss | |
| JFET P-CH 20MA MINI3-G1 | |
| JFET P-CH 20MA NS-A1 | |
| JFET P-CH 20MA SMINI3-G1 | |
| JFET P-CH 20V TO92-3 | |
| JFET P-CH 30V 50MA DIE | |
| JFET P-CH 30V 5MA TO18 | |
| JFET P-CH 30V SOT23 | |
| JFET P-CH 30V TO18 | |
| JFET P-CH 30V TO236 | |
| JFET P-CH 30V TO92-3 | |
| JFET P-CH 30V UB | |
| JFET P-CH 40V TO92-3 | |
| JFET P-CH 40V TO92 | |
| JFET P-CH TO206AA | |
| JFET P-Channel 25V Low Ciss | |
| JFET P-Channel 30V Low Noise | |
| JFET P-Channel 40V Low Ciss | |
| JFET | |
| N-CHANNEL JUNCTION SILICON FET | |
| NCH J-FET | |
| SMALL SIGNAL N-CHANNEL | |
| SS SOT23 JFET NCH SPCL | |
| SS SOT23 JFET PCH SPCL | |
| SS SOT23 JFET SPCL | |
| TRANS JFET NCH 1=20PCS |