Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40V 800mA 700mW Through Hole TO-92-3
TRANS PREBIAS NPN 40V TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | PBRN113ZS,126-ND | PBRN113ZS,126 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |