Acme Chip Technology Co., Limited Datasheets for RF Mixers
RF mixers convert RF power at one frequency into power at another frequency to make signal processing easier and more efficient.
RF Mixers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 2.5-6GHZ, GAAS FET MIXER, INTEGR | |
| 8-43 GHZ DBL BAL MIXER | |
| BOARD | |
| Double Balanced Mixer Operating | |
| DOUBLE BALANCED MIXER | |
| DOWNCONVERTER IC FOR DIGITAL CAT | |
| F1192 DUAL RF SINGLE / DUAL WIDE | |
| FOR DIGITAL CATV DOWN CONVERTER | |
| IC DOWN MIXER DUAL RCVR 36HVQFN | |
| IC MIXER 100MHZ UP CONVRT 20SSOP | |
| IC MIXER 150MHZ UP CONVRT 20SSOP | |
| IC MIXER 40.5-43.5GHZ UP CONV | |
| IC MIXER 500MHZ UP CONV 24TSSOP | |
| IC MIXER 500MHZ UP CONVRT 20SSOP | |
| IC MIXER 500MHZ UP CONVRT 8DIP | |
| IC MIXER DBL BALL 18-42GHZ | |
| IC MIXER RF GAAS FET 16LPCC | |
| IC MIXR 150MHZ RSSI EQUIP 20SSOP | |
| IC MMIC MIXER REJCTION 15-50GHZ | |
| LEVEL 18, SMT IQ MIXER | |
| MIXER MD-178-PIN | |
| MIXER MICROWAVE | |
| MIXER, 15-45 GHZ, IMAGE REJECT | |
| MIXER, 6-26 GHZ, IMAGE REJECT, D | |
| MIXER, DIE, 2.5-9 GHZ, IMAGE REJ | |
| MIXER, IMAGE REJECT, 8-26 GHZ,T& | |
| MIXER, OPEN CARRIER | |
| MIXER, SMALL CARRIER | |
| MIXER,DB, RF | |
| MIXER,DB,RF | |
| MIXER,DOUBLE BALANCED,CASCADED | |
| MIXER,DOUBLE BALANCED,CONNECTORI | |
| MIXER,DOUBLE BALANCED,WIDE BAND | |
| MIXER,DOUBLE BALANCED | |
| MIXER,IMAGE-REJECT,2 .5-9GHZ,4MM | |
| MIXER,LOW FREQUENCY | |
| MIXER,MICROWAVE | |
| MIXER,OPEN CARRIER | |
| MIXER,SURFACE MOUNT | |
| MIXER.LARGE OPEN CARRIER | |
| MIXER.OPEN CARRIER | |
| MIXER | |
| MMIC MIXER | |
| SAMPLE BOARD,MIXER,MAMX-011 021 | |
| VFQFPN 10.00X10.00X0.85 MM, 0.50 | |
| VFQFPN 5.00X5.00X0.80 MM, 0.65MM | |
| Waveguide Down Converter Mixer W | |
| Waveguide Up Converter Mixer WR |
| Next >> |