Acme Chip Technology Co., Limited Datasheets for Bipolar RF Transistors

Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
BJTS
DUAL RH SMALL-SIGNAL BJT
NPN SMALL SIGNAL SILICON TRANSIS
NPN TRANSISTOR
PNP TRANSISTOR
POWER BJT
RF TRANS NPN 15V UB
RH DUAL - SMALL-SIGNAL BJT
RH POWER BJT
RH SMALL-SIGNAL BJT
SMALL-SIGNAL BJT
TRANS NPN 100V 0.5A TO39
TRANS NPN 100V 0.5A TO5
TRANS NPN 100V 0.5A U4
TRANS NPN 100V 100UA TO39
TRANS NPN 100V 5A SMD5
TRANS NPN 100V 5A TO205AD
TRANS NPN 120V 10A TO5
TRANS NPN 150V 0.3A TO39
TRANS NPN 150V 0.3A TO5
TRANS NPN 150V 0.3A U4
TRANS NPN 150V 0.3A UB
TRANS NPN 15V 0.05A TO72
TRANS NPN 15V 0.05A UB
TRANS NPN 15V 400NA TO18
TRANS NPN 15V 400NA UA
TRANS NPN 15V 400NA UB
TRANS NPN 15V 6LCC
TRANS NPN 15V UA
TRANS NPN 170V 10A TO39
TRANS NPN 200V 10A TO254AA
TRANS NPN 200V 5A TO39
TRANS NPN 200V 5A TO5
TRANS NPN 200V 5A TO66
TRANS NPN 20V TO46
TRANS NPN 20V UB
TRANS NPN 250V 1A TO-5
TRANS NPN 250V 1A TO39
TRANS NPN 250V 1A UA
TRANS NPN 275V 10A TO254AA
TRANS NPN 300V 15A TO3
TRANS NPN 300V 5A TO39
TRANS NPN 350V 10A TO254AA
TRANS NPN 350V 1A TO39
TRANS NPN 350V 1A UA
TRANS NPN 400V 15A TO3
TRANS NPN 40V 1.5A TO39
TRANS NPN 40V 1.5A TO46
TRANS NPN 40V 1.5A TO5
TRANS NPN 40V 1.5A UB
TRANS NPN 40V 1UA U4
TRANS NPN 45V 0.03A UB
TRANS NPN 50V 0.8A TO18
TRANS NPN 50V 0.8A TO39
TRANS NPN 50V 0.8A TO5
TRANS NPN 50V 0.8A UA
TRANS NPN 50V 0.8A UB
TRANS NPN 50V 1UA U4
TRANS NPN 60V 0.03A 6SMD
TRANS NPN 60V 0.03A TO78-6
TRANS NPN 60V 0.05A TO18
TRANS NPN 60V 0.05A UA
TRANS NPN 60V 0.05A UB
TRANS NPN 70V 10A TO39
TRANS NPN 70V 10A TO5
TRANS NPN 80V 0.001A TO39
TRANS NPN 80V 0.001A TO5
TRANS NPN 80V 0.001A U3
TRANS NPN 80V 10A DIE
TRANS NPN 80V 10A TO59
TRANS NPN 80V 1A TO18
TRANS NPN 80V 1A TO39
TRANS NPN 80V 1A TO46
TRANS NPN 80V 1A UB
TRANS NPN 80V 2A TO39
TRANS NPN 80V 5A TO254
TRANS NPN 80V 5A TO59
TRANS PNP 100V 5A TO205AD
TRANS PNP 100V 5A TO39
TRANS PNP 140V 1A TO39
TRANS PNP 140V 1A TO5
TRANS PNP 140V 1A UB
TRANS PNP 175V 1A TO39
TRANS PNP 175V 1A TO5
TRANS PNP 175V 1A UB
TRANS PNP 200V 1A TO39
TRANS PNP 200V 1A TO5
TRANS PNP 200V 1A U4
TRANS PNP 300V 1A TO5
TRANS PNP 300V 1A U4
TRANS PNP 300V 1A UA
TRANS PNP 40V 0.003A TO39
TRANS PNP 40V 1.5A TO5
TRANS PNP 40V 1.5A U4
TRANS PNP 60V 0.003A TO39
TRANS PNP 60V 0.003A TO5
TRANS PNP 60V 0.6A 3SMD
TRANS PNP 60V 0.6A TO18
TRANS PNP 60V 0.6A UA
TRANS PNP 60V 0.6A UB
TRANS PNP 60V 0.6A UBC
TRANS PNP 60V 1.5A TO39
TRANS PNP 60V 1.5A TO46
TRANS PNP 60V 1.5A U4
TRANS PNP 60V 1UA TO39
TRANS PNP 60V 1UA TO5
TRANS PNP 60V 4A TO66
TRANS PNP 80V 1A TO18
TRANS PNP 80V 1A TO39
TRANS PNP 80V 1A UA
TRANS PNP 80V 1A UB
TRANS PNP 80V 2A TO39
TRANS PNP 80V 2A TO5
TRANS PNP 80V 4A TO66
TRANS PNP 80V 4A U4
TRANS PNP 80V 5A TO59/I
TRANSISTOR DUAL RH SMALL-SIGNAL
TRANSISTOR DUAL SMALL-SIGNAL BJT
TRANSISTOR POWER BJT
TRANSISTOR QUAD SMALL-SIGNAL BJT
VOLTAGE REGULATOR

<< Prev Next >>