(PRICE/TC)74LCX CMOS, SMD, 74LCX32, SOIC14; LOGIC TYPE:OR; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:3.6V; LOGIC. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 16119214 |
| Product Name | Transistor |