onsemi Transistor 74LVX4245MTC

Description
TRANSCEIVER, 8BIT, TRI-STATE, TSSOP-24, LOGIC FAMILY / BASE NUMBER:74LVX424, LOGIC DEVICE TYPE:TRANSCEIVER, TRANSLATING, LOGIC CASE STYLE:TSSOP, NO. OF PINS:24PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSCEIVER, 8BIT, TRI-STATE, TSSOP-24, LOGIC FAMILY / BASE NUMBER:74LVX424, LOGIC DEVICE TYPE:TRANSCEIVER, TRANSLATING, LOGIC CASE STYLE:TSSOP, NO. OF PINS:24PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 21482459 - Radwell International
Willingboro, NJ, United States
Transistor
21482459
Transistor 21482459
TRANSCEIVER, 8BIT, TRI-STATE, TSSOP-24, LOGIC FAMILY / BASE NUMBER:74LVX424, LOGIC DEVICE TYPE:TRANSCEIVER, TRANSLATING, LOGIC CASE STYLE:TSSOP, NO. OF PINS:24PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSCEIVER, 8BIT, TRI-STATE, TSSOP-24, LOGIC FAMILY / BASE NUMBER:74LVX424, LOGIC DEVICE TYPE:TRANSCEIVER, TRANSLATING, LOGIC CASE STYLE:TSSOP, NO. OF PINS:24PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 21482459
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
MOSFETs - 2580630 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
9 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120070K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers