Broadcom Inc. Transistor ACPL-C87BT-000E

Description
SENSOR, DC VOLTAGE ISOLATION, AUTOMOTIVE, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSO, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5KV, CTR MIN:-, BANDWIDTH:100KHZ, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:15MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, DC VOLTAGE ISOLATION, AUTOMOTIVE, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSO, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5KV, CTR MIN:-, BANDWIDTH:100KHZ, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:15MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 87467770 - Radwell International
Willingboro, NJ, United States
Transistor
87467770
Transistor 87467770
SENSOR, DC VOLTAGE ISOLATION, AUTOMOTIVE, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSO, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5KV, CTR MIN:-, BANDWIDTH:100KHZ, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:15MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SENSOR, DC VOLTAGE ISOLATION, AUTOMOTIVE, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSO, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5KV, CTR MIN:-, BANDWIDTH:100KHZ, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:15MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 87467770
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7736M2TR - 199525-AUIRF7736M2TR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 2500 to 63000 milliwatts
View Details
7 suppliers
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details