Manufacturer: STMicroelectronics
Win Source Part Number: 049282-BD241C
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 600mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 100V 3A 40W Through Hole TO-220
TRANSISTOR, BIPOLAR (BJT), SINGLE , NPN, 100 VAC, 40W, 3 AMP, TO-220, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Bipolar (BJT) Single Transistor, NPN, 100 V, 40 W, 5 A, 25 RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Pwr Transistors
| Win Source Electronics | DigiKey | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 049282-BD241C | 497-12139-ND | 38964686 | 95M8997 | BD241C |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD241C | Single Bipolar Transistors | Transistor | Bipolar (Bjt) Single Transistor, Npn, 100 V, 40 W, 5 A, 25 Rohs Compliant Stmicroelectronics | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN |