Bipolar (BJT) Transistor NPN 45V 100mA 150MHz 1W Through Hole TO-18
Win Source Part Number: 1009765-BCY59-IX PBFREE
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 2,000
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 700mV @ 2.5mA, 100mA
Current - Collector Cutoff (Max): 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 630 @ 10mA, 1V
Frequency - Transition: 150MHz
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Supplier Device Package: TO-18
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Central Semiconductor Corp
Other Names: BCY59-IX-ND,BCY59-IX
Base Product Number: BCY59
BIPOLAR SINGLE TRANSISTOR ( BJT ), NPN, THROUGH HOLE MOUNTED, TO-18, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 1514-BCY59-IXPBFREE-ND | 1009765-BCY59-IX PBFREE | 205994939 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Transistor |
| Polarity | NPN | NPN | |
| Package Type | TO-206AA, TO-18-3 Metal Can | SOT3 | |
| IC(max) | 100 milliamps | ||
| Power Gain | 630 dB |